TRACO Power North America, Inc. DC DC Converters TRA 3-0513

Description
Isolated Module DC DC Converter 1 Output 15V 200mA 4.5V - 5.5V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 15V 200mA 4.5V - 5.5V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1951-3227-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1951-3227-ND
DC DC Converters 1951-3227-ND
Isolated Module DC DC Converter 1 Output 15V 200mA 4.5V - 5.5V Input

Isolated Module DC DC Converter 1 Output 15V 200mA 4.5V - 5.5V Input

Buy Now Datasheet
Dc-Dc Converter, 15V, 0.2A; No. Of Outputs Traco Power - 47AC2052 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 15V, 0.2A; No. Of Outputs Traco Power
47AC2052
Dc-Dc Converter, 15V, 0.2A; No. Of Outputs Traco Power 47AC2052
DC-DC CONVERTER, 15V, 0.2A; No. of Outputs:1 Output; Output Power Max:3W; Output Voltage - Output 1:15V; Output Current - Output 1:200mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; Output RoHS Compliant: Yes

DC-DC CONVERTER, 15V, 0.2A; No. of Outputs:1 Output; Output Power Max:3W; Output Voltage - Output 1:15V; Output Current - Output 1:200mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; Output RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1951-3227-ND 47AC2052
Product Name DC DC Converters Dc-Dc Converter, 15V, 0.2A; No. Of Outputs Traco Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 95 C (-40 to 203 F)
DC Output Current 0.2000 amps 0.2000 amps
DC Input Voltage 4.5 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG1R5-24-12Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
Microprocessor-ControlledElectronic Unit - EAN823 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
480VAC Input 24VDC Out 10A Power Supply - 1606-XLE240E-3 - Allen-Bradley / Rockwell Automation
Specs
Type DC Power Supply
DC Output Voltage 24.0 to 28.0 volts
Phase Three-Phase Power Supply
View Details
2 suppliers