TRACO Power North America, Inc. Power Supply, Ac-Dc, 2 O/p, 65W; No. Of Outputs Traco Power TPP65-221

Description
POWER SUPPLY, AC-DC, 2 O/P, 65W; No. of Outputs:2Outputs; Output Power Max:65W; Output Voltage - Output 1:12V; Output Current - Output 1:5.42A; Output Voltage - Output 2:5V; Output Current - Output 2:8A; Output Voltage - Output 3:-; RoHS Compliant: Yes
Datasheet
Description
POWER SUPPLY, AC-DC, 2 O/P, 65W; No. of Outputs:2Outputs; Output Power Max:65W; Output Voltage - Output 1:12V; Output Current - Output 1:5.42A; Output Voltage - Output 2:5V; Output Current - Output 2:8A; Output Voltage - Output 3:-; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply, Ac-Dc, 2 O/p, 65W; No. Of Outputs Traco Power - 74AC2167 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 2 O/p, 65W; No. Of Outputs Traco Power
74AC2167
Power Supply, Ac-Dc, 2 O/p, 65W; No. Of Outputs Traco Power 74AC2167
POWER SUPPLY, AC-DC, 2 O/P, 65W; No. of Outputs:2Outputs; Output Power Max:65W; Output Voltage - Output 1:12V; Output Current - Output 1:5.42A; Output Voltage - Output 2:5V; Output Current - Output 2:8A; Output Voltage - Output 3:-; RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 2 O/P, 65W; No. of Outputs:2Outputs; Output Power Max:65W; Output Voltage - Output 1:12V; Output Current - Output 1:5.42A; Output Voltage - Output 2:5V; Output Current - Output 2:8A; Output Voltage - Output 3:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 74AC2167
Product Name Power Supply, Ac-Dc, 2 O/p, 65W; No. Of Outputs Traco Power
Type DC Power Supply
Regulatory Compliance RoHS Compliant
DC Output Voltage 12.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

480W Switch Select Single Output with PFC Function Supplies - PSP-480S24 - Altech Corp.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
2 suppliers
AC DC Desktop, Wall Power Adapters - 2084-RPS-ICR2-EU-ND - DigiKey
Specs
Type DC Power Supply; 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
Power Supply, ALN2 24VAC/DC - S3422D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
UDP6730 360W Basic DC Switching Power Supply 40V/30A - UDP6730 - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 40.0 volts
View Details