Manufacturer: Traco Power
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1033380-TPM 10215
Length: 50.8 mm
Weight: 150 g
Power Rating: 10 W
Number of Pins: 5
Number of Outputs: 2
Output Current: 300 mA
Efficiency: 85 %
Output Power: 10 W
Output Voltage: 15 V
Width: 50.8 mm
Categories: OEM Parts(T-Z)
Alternative Parts (Cross-Reference): TPM 10215TPM10215;
Popularity: Low
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Depth: 50.8 mm
RoHS: Compliant
Min Operating Temperature: -25 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1033380-TPM 10215 |
| Product Name | OEM Parts - OEM Parts (T - Z) - TPM 10215 |