Win Source Part Number: 1100647-TOP 100-124
Category: Power Supplies - External/Internal (Off-Board)>AC DC Converters
Series: TOP 100 (100W)
Type: Open Frame
Features: Adjustable Output
Package: Box
Applications: ITE (Commercial)
Standard Package: 10
Power (Watts): 101W
Voltage - Input: 90 ~ 132 VAC, 187 ~ 264 VAC
Voltage - Isolation: 3 kV
Number of Outputs: 1
Voltage - Output 1: 24V
Efficiency: 92%
Mounting Type: Chassis Mount
Temperature Range - Operating: -25°C ~ 70°C (With Derating)
Dimension: 4.00" L x 2.00" W x 1.25" H (101.6mm x 50.8mm x 31.8mm)
Alternative Parts (Cross-Reference): SCS120PW24; MVAB120-24; DPP100-24; DR-100-24; MVAD065-24; CSS65-24TOP100-124;
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8504.40.9520
Current - Output 1: 4.2 A
Mfr: Traco Power
Other Names: 1951-1232
Base Product Number: TOP 100
Approval Agency: CB, CE, cCSAus, cURus, SIQ
| Win Source Electronics | |
|---|---|
| Product Category | AC-DC Converter Chips |
| Product Number | 1100647-TOP 100-124 |
| Product Name | Power Supplies - External/Internal (Off-Board) - AC DC Converters |
| Package Type | Other; Box |