TRACO Power North America, Inc. DC DC Converters TMR 9-2423WI

Description
Isolated Module DC DC Converter 2 Output 15V -15V 300mA, 300mA 9V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 15V -15V 300mA, 300mA 9V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - TMR9-2423WI-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
TMR9-2423WI-ND
DC DC Converters TMR9-2423WI-ND
Isolated Module DC DC Converter 2 Output 15V -15V 300mA, 300mA 9V - 36V Input

Isolated Module DC DC Converter 2 Output 15V -15V 300mA, 300mA 9V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, 2 O/p, 9W; No. Of Outputs Traco Power - 90Y8830 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 2 O/p, 9W; No. Of Outputs Traco Power
90Y8830
Dc-Dc Converter, 2 O/p, 9W; No. Of Outputs Traco Power 90Y8830
DC-DC CONVERTER, 2 O/P, 9W; No. of Outputs:2 Output; Output Power Max:9W; Output Voltage - Output 1:15V; Output Current - Output 1:300mA; Output Voltage - Output 2:-15V; Output Current - Output 2:300mA; Output Voltage - Output 3:-; RoHS Compliant: Yes

DC-DC CONVERTER, 2 O/P, 9W; No. of Outputs:2 Output; Output Power Max:9W; Output Voltage - Output 1:15V; Output Current - Output 1:300mA; Output Voltage - Output 2:-15V; Output Current - Output 2:300mA; Output Voltage - Output 3:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number TMR9-2423WI-ND 90Y8830
Product Name DC DC Converters Dc-Dc Converter, 2 O/p, 9W; No. Of Outputs Traco Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 0.3000 amps 0.3000 amps
DC Input Voltage 9.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS15-24-15D - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 15.0 volts
View Details
Microprocessor-ControlledElectronic Unit - EAN823 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
Power Supply - 955713 - Radwell International
Allen-Bradley / Rockwell Automation
View Details