TRACO Power North America, Inc. DC DC Converters TMR 9-1213

Description
Isolated Module DC DC Converter 1 Output 15V 600mA 9V - 18V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 15V 600mA 9V - 18V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - TMR9-1213-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
TMR9-1213-ND
DC DC Converters TMR9-1213-ND
Isolated Module DC DC Converter 1 Output 15V 600mA 9V - 18V Input

Isolated Module DC DC Converter 1 Output 15V 600mA 9V - 18V Input

Buy Now Datasheet
Dc-Dc Converter, 15V, 0.6A; Power Supply Approvals Traco Power - 45Y3062 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 15V, 0.6A; Power Supply Approvals Traco Power
45Y3062
Dc-Dc Converter, 15V, 0.6A; Power Supply Approvals Traco Power 45Y3062
DC-DC CONVERTER, 15V, 0.6A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:9W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:600mA; Output Voltage - Output 2:-; Width:9.6mm RoHS Compliant: Yes

DC-DC CONVERTER, 15V, 0.6A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:9W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:600mA; Output Voltage - Output 2:-; Width:9.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number TMR9-1213-ND 45Y3062
Product Name DC DC Converters Dc-Dc Converter, 15V, 0.6A; Power Supply Approvals Traco Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 0.6000 amps 0.6000 amps
DC Input Voltage 9.0 to 18.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG1R5-24-12Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
Power Supply, ALN2 24VAC/DC - S3422D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Power Supplies - PS-C24024 - Powell Electronics, Inc.
Specs
Form Factor DIN Rail
DC Output Current 10 amps
View Details
3 suppliers
Universal supply module - universal supply module bcs3600ex ni - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details