TRACO Power North America, Inc. DC DC Converters TMR 6-2423WI

Description
Isolated Module DC DC Converter 2 Output 15V -15V 200mA, 200mA 9V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 15V -15V 200mA, 200mA 9V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1951-2402-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1951-2402-ND
DC DC Converters 1951-2402-ND
Isolated Module DC DC Converter 2 Output 15V -15V 200mA, 200mA 9V - 36V Input

Isolated Module DC DC Converter 2 Output 15V -15V 200mA, 200mA 9V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, 2 O/p, 6W, Sip; Power Supply Approvals Traco Power - 45Y3040 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 2 O/p, 6W, Sip; Power Supply Approvals Traco Power
45Y3040
Dc-Dc Converter, 2 O/p, 6W, Sip; Power Supply Approvals Traco Power 45Y3040
DC-DC CONVERTER, 2 O/P, 6W, SIP; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:6W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:200mA; Output Voltage - Output 2:-15V; Width:9.1mm RoHS Compliant: Yes

DC-DC CONVERTER, 2 O/P, 6W, SIP; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:6W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:200mA; Output Voltage - Output 2:-15V; Width:9.1mm RoHS Compliant: Yes

Supplier's Site Datasheet
Isolated Board Mount Dc/dc Converter, Sip, Through Hole, Fixed, 36 V, 9 V, 2 Rohs Compliant Traco Power - 20X0452 - Newark, An Avnet Company
Chicago, IL, United States
Isolated Board Mount Dc/dc Converter, Sip, Through Hole, Fixed, 36 V, 9 V, 2 Rohs Compliant Traco Power
20X0452
Isolated Board Mount Dc/dc Converter, Sip, Through Hole, Fixed, 36 V, 9 V, 2 Rohs Compliant Traco Power 20X0452
Isolated Board Mount DC/DC Converter, SIP, Through Hole, Fixed, 36 V, 9 V, 2 RoHS Compliant: Yes

Isolated Board Mount DC/DC Converter, SIP, Through Hole, Fixed, 36 V, 9 V, 2 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1951-2402-ND 45Y3040 20X0452
Product Name DC DC Converters Dc-Dc Converter, 2 O/p, 6W, Sip; Power Supply Approvals Traco Power Isolated Board Mount Dc/dc Converter, Sip, Through Hole, Fixed, 36 V, 9 V, 2 Rohs Compliant Traco Power
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 71 C (-40 to 160 F)
DC Output Current 0.2000 amps 0.2000 amps
DC Input Voltage 9.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PSH5-30-110 Bench-top Power Supply - PSH5-30-110 - Placid Industries
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details
1.5 - 30W DC-DC Converters - CCG3-12-15Dx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details