TRACO Power North America, Inc. DC DC Converters TMR 6-2415WIR

Description
Isolated Module DC DC Converter 1 Output 24V 250mA 9V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 24V 250mA 9V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1951-2017-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1951-2017-ND
DC DC Converters 1951-2017-ND
Isolated Module DC DC Converter 1 Output 24V 250mA 9V - 36V Input

Isolated Module DC DC Converter 1 Output 24V 250mA 9V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, 24V, 0.25A; Power Supply Approvals Traco Power - 73AC5743 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 24V, 0.25A; Power Supply Approvals Traco Power
73AC5743
Dc-Dc Converter, 24V, 0.25A; Power Supply Approvals Traco Power 73AC5743
DC-DC CONVERTER, 24V, 0.25A; Power Supply Approvals:Railway; Input Ratio:4:1; Output Power Max:6W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:250mA; Output Voltage - Output 2:-; Width:9.6mm RoHS Compliant: Yes

DC-DC CONVERTER, 24V, 0.25A; Power Supply Approvals:Railway; Input Ratio:4:1; Output Power Max:6W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:250mA; Output Voltage - Output 2:-; Width:9.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1951-2017-ND 73AC5743
Product Name DC DC Converters Dc-Dc Converter, 24V, 0.25A; Power Supply Approvals Traco Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 80 C (-40 to 176 F)
DC Output Current 0.2500 amps 0.2500 amps
DC Input Voltage 9.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electromagnet Power Supply - Model 648 - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Type DC Power Supply; Electromagnet Power Supply
Form Factor Desktop / Free Standing
Phase Three-Phase Power Supply
View Details
MIL DC-DC Converters -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 28.0 volts
View Details
LFS150A Series Low Noise AC/DC Supply (10-13mV@150W) -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
750Vdc Input, 500W Rugged DC-DC Converter for Railway and Other Heavy-duty Applications - HVI 500R-FX - ABSOPULSE Electronics Ltd.
Specs
Type DC-DC Converter; High Voltage
Technology Switching Power Supply
Applications Train, Mobile
View Details