TRACO Power North America, Inc. DC DC Converters TMR 4-4823WI

Description
Isolated Module DC DC Converter 2 Output 15V -15V 133mA, 133mA 18V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 15V -15V 133mA, 133mA 18V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1951-TMR4-4823WI-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1951-TMR4-4823WI-ND
DC DC Converters 1951-TMR4-4823WI-ND
Isolated Module DC DC Converter 2 Output 15V -15V 133mA, 133mA 18V - 75V Input

Isolated Module DC DC Converter 2 Output 15V -15V 133mA, 133mA 18V - 75V Input

Buy Now Datasheet
Dc-Dc Converter, 2 O/p, 4W; Power Supply Approvals Traco Power - 92AH0654 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 2 O/p, 4W; Power Supply Approvals Traco Power
92AH0654
Dc-Dc Converter, 2 O/p, 4W; Power Supply Approvals Traco Power 92AH0654
DC-DC CONVERTER, 2 O/P, 4W; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:4W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:133mA; Output Voltage - Output 2:-15V; Width:9.3mm RoHS Compliant: Yes

DC-DC CONVERTER, 2 O/P, 4W; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:4W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:133mA; Output Voltage - Output 2:-15V; Width:9.3mm RoHS Compliant: Yes

Supplier's Site
Dc-Dc Converter, 2 O/p, 4W Rohs Compliant Traco Power - 30AJ8833 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 2 O/p, 4W Rohs Compliant Traco Power
30AJ8833
Dc-Dc Converter, 2 O/p, 4W Rohs Compliant Traco Power 30AJ8833
DC-DC CONVERTER, 2 O/P, 4W ROHS COMPLIANT: YES

DC-DC CONVERTER, 2 O/P, 4W ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1951-TMR4-4823WI-ND 92AH0654 30AJ8833
Product Name DC DC Converters Dc-Dc Converter, 2 O/p, 4W; Power Supply Approvals Traco Power Dc-Dc Converter, 2 O/p, 4W Rohs Compliant Traco Power
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 0.1330 amps 0.1330 amps
DC Input Voltage 18.0 to 75.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

5W Isolated DC-DC converters - PXC05-48WS15 - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Regulatory Compliance Approval IEC/UL/CSA/EN 62368-1, 60950-1, CE Mark
View Details
Microprocessor-ControlledElectronic Unit - EBS852 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -30 to 85 C (-22 to 185 F)
View Details
Kinetix 5700 DC Bus Supply - 2198-P208 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Type DC Power Supply
View Details
Gold Box - Switching Power Supplies -  - Acopian Power Supplies
Specs
Type DC Power Supply; AC/DC Converter
Technology Switching Power Supply
Form Factor DIN Rail; Wall Mount
View Details