TRACO Power North America, Inc. DC DC Converters TMR 4-4811WI

Description
Isolated Module DC DC Converter 1 Output 5V 800mA 18V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 5V 800mA 18V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1951-TMR4-4811WI-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1951-TMR4-4811WI-ND
DC DC Converters 1951-TMR4-4811WI-ND
Isolated Module DC DC Converter 1 Output 5V 800mA 18V - 75V Input

Isolated Module DC DC Converter 1 Output 5V 800mA 18V - 75V Input

Buy Now Datasheet
Dc-Dc Converter, 5V, 0.8A; Power Supply Approvals Traco Power - 92AH0644 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 5V, 0.8A; Power Supply Approvals Traco Power
92AH0644
Dc-Dc Converter, 5V, 0.8A; Power Supply Approvals Traco Power 92AH0644
DC-DC CONVERTER, 5V, 0.8A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:4W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:800mA; Output Voltage - Output 2:-; Isolation Voltage:1.6kVRoHS Compliant: Yes

DC-DC CONVERTER, 5V, 0.8A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:4W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:800mA; Output Voltage - Output 2:-; Isolation Voltage:1.6kVRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1951-TMR4-4811WI-ND 92AH0644
Product Name DC DC Converters Dc-Dc Converter, 5V, 0.8A; Power Supply Approvals Traco Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 0.8000 amps 0.8000 amps
Unlock Full Specs
to access all available technical data

Similar Products

PS-12-M2 Open Power Supply - PS-12-M2 - Placid Industries
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 12.0 volts
View Details
1.5 - 30W DC-DC Converters - CCG1R5-12-03Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details