TRACO Power North America, Inc. DC DC Converters TMR 4-2411

Description
Isolated Module DC DC Converter 1 Output 5V 800mA 18V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 5V 800mA 18V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1951-TMR4-2411-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1951-TMR4-2411-ND
DC DC Converters 1951-TMR4-2411-ND
Isolated Module DC DC Converter 1 Output 5V 800mA 18V - 36V Input

Isolated Module DC DC Converter 1 Output 5V 800mA 18V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, 5V, 0.8A; Power Supply Approvals Traco Power - 92AH0631 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 5V, 0.8A; Power Supply Approvals Traco Power
92AH0631
Dc-Dc Converter, 5V, 0.8A; Power Supply Approvals Traco Power 92AH0631
DC-DC CONVERTER, 5V, 0.8A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:4W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:800mA; Output Voltage - Output 2:-; Isolation Voltage:1.6kVRoHS Compliant: Yes

DC-DC CONVERTER, 5V, 0.8A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:4W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:800mA; Output Voltage - Output 2:-; Isolation Voltage:1.6kVRoHS Compliant: Yes

Supplier's Site
Dc-Dc Converter, 5V, 0.8A Rohs Compliant Traco Power - 30AJ8810 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 5V, 0.8A Rohs Compliant Traco Power
30AJ8810
Dc-Dc Converter, 5V, 0.8A Rohs Compliant Traco Power 30AJ8810
DC-DC CONVERTER, 5V, 0.8A ROHS COMPLIANT: YES

DC-DC CONVERTER, 5V, 0.8A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1951-TMR4-2411-ND 92AH0631 30AJ8810
Product Name DC DC Converters Dc-Dc Converter, 5V, 0.8A; Power Supply Approvals Traco Power Dc-Dc Converter, 5V, 0.8A Rohs Compliant Traco Power
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 0.8000 amps 0.8000 amps
DC Input Voltage 18.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Delta Adapter AC to DC 100-240V 65W 19V C6 DC Plug - 96PSA-A65W19V1-3 - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 40 C (32 to 104 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / RCM / CCC / PSE / KC / PSB / BSMI / BIS / IRAM
View Details
Microprocessor-ControlledElectronic Unit - EBN853 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
CRT Power Supply - CRS110G50 - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation, CRT Displays
Operating Temperature 0 to 50 C (32 to 122 F)
View Details