TRACO Power North America, Inc. DC DC Converters TMR 4-1215

Description
Isolated Module DC DC Converter 1 Output 24V 166mA 9V - 18V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 24V 166mA 9V - 18V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1951-TMR4-1215-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1951-TMR4-1215-ND
DC DC Converters 1951-TMR4-1215-ND
Isolated Module DC DC Converter 1 Output 24V 166mA 9V - 18V Input

Isolated Module DC DC Converter 1 Output 24V 166mA 9V - 18V Input

Buy Now Datasheet
Dc-Dc Converter, 24V, 0.166A; Power Supply Approvals Traco Power - 92AH0628 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 24V, 0.166A; Power Supply Approvals Traco Power
92AH0628
Dc-Dc Converter, 24V, 0.166A; Power Supply Approvals Traco Power 92AH0628
DC-DC CONVERTER, 24V, 0.166A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:4W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:166mA; Output Voltage - Output 2:-; Width:9.3mm RoHS Compliant: Yes

DC-DC CONVERTER, 24V, 0.166A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:4W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:166mA; Output Voltage - Output 2:-; Width:9.3mm RoHS Compliant: Yes

Supplier's Site
Dc-Dc Converter, 24V, 0.166A Rohs Compliant Traco Power - 30AJ8807 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 24V, 0.166A Rohs Compliant Traco Power
30AJ8807
Dc-Dc Converter, 24V, 0.166A Rohs Compliant Traco Power 30AJ8807
DC-DC CONVERTER, 24V, 0.166A ROHS COMPLIANT: YES

DC-DC CONVERTER, 24V, 0.166A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1951-TMR4-1215-ND 92AH0628 30AJ8807
Product Name DC DC Converters Dc-Dc Converter, 24V, 0.166A; Power Supply Approvals Traco Power Dc-Dc Converter, 24V, 0.166A Rohs Compliant Traco Power
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 0.1660 amps 0.1660 amps
DC Input Voltage 9.0 to 18.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG3-48-12Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
3-phase, 400Vac Input, 200Vdc Output, 1000W Industrial Quality AC-DC Power Supply - HTH 1K-F6W - ABSOPULSE Electronics Ltd.
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Power Supplies - 5000008899-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 10 amps
View Details