TRACO Power North America, Inc. DC DC Converters TMR 4-1211

Description
Isolated Module DC DC Converter 1 Output 5V 800mA 9V - 18V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 5V 800mA 9V - 18V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1951-TMR4-1211-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1951-TMR4-1211-ND
DC DC Converters 1951-TMR4-1211-ND
Isolated Module DC DC Converter 1 Output 5V 800mA 9V - 18V Input

Isolated Module DC DC Converter 1 Output 5V 800mA 9V - 18V Input

Buy Now Datasheet
Dc-Dc Converter, 5V, 0.8A; Power Supply Approvals Traco Power - 92AH0625 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 5V, 0.8A; Power Supply Approvals Traco Power
92AH0625
Dc-Dc Converter, 5V, 0.8A; Power Supply Approvals Traco Power 92AH0625
DC-DC CONVERTER, 5V, 0.8A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:4W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:800mA; Output Voltage - Output 2:-; Isolation Voltage:1.6kVRoHS Compliant: Yes

DC-DC CONVERTER, 5V, 0.8A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:4W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:800mA; Output Voltage - Output 2:-; Isolation Voltage:1.6kVRoHS Compliant: Yes

Supplier's Site
Dc-Dc Converter, 5V, 0.8A Rohs Compliant Traco Power - 30AJ8804 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 5V, 0.8A Rohs Compliant Traco Power
30AJ8804
Dc-Dc Converter, 5V, 0.8A Rohs Compliant Traco Power 30AJ8804
DC-DC CONVERTER, 5V, 0.8A ROHS COMPLIANT: YES

DC-DC CONVERTER, 5V, 0.8A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1951-TMR4-1211-ND 92AH0625 30AJ8804
Product Name DC DC Converters Dc-Dc Converter, 5V, 0.8A; Power Supply Approvals Traco Power Dc-Dc Converter, 5V, 0.8A Rohs Compliant Traco Power
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 0.8000 amps 0.8000 amps
DC Input Voltage 9.0 to 18.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS30-24-03S - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 3.3 volts
View Details
1100Vdc Input, 350W Rugged Industrial Quality DC-DC Converter - HVT 350-F7 - ABSOPULSE Electronics Ltd.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Power Supplies Linear - 2322534-2 - Heilind Electronics, Inc.
Specs
Technology Linear Power Supply
View Details