TRACO Power North America, Inc. DC DC Converters TMR 3-4811WIR

Description
Isolated Module DC DC Converter 1 Output 5V 600mA 18V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 5V 600mA 18V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1951-1996-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1951-1996-ND
DC DC Converters 1951-1996-ND
Isolated Module DC DC Converter 1 Output 5V 600mA 18V - 75V Input

Isolated Module DC DC Converter 1 Output 5V 600mA 18V - 75V Input

Buy Now Datasheet
Dc-Dc Converter, 5V, 0.6A; Power Supply Approvals Traco Power - 73AC5716 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 5V, 0.6A; Power Supply Approvals Traco Power
73AC5716
Dc-Dc Converter, 5V, 0.6A; Power Supply Approvals Traco Power 73AC5716
DC-DC CONVERTER, 5V, 0.6A; Power Supply Approvals:Railway; Input Ratio:4:1; Output Power Max:3W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:600mA; Output Voltage - Output 2:-; Width:9.6mm RoHS Compliant: Yes

DC-DC CONVERTER, 5V, 0.6A; Power Supply Approvals:Railway; Input Ratio:4:1; Output Power Max:3W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:600mA; Output Voltage - Output 2:-; Width:9.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1951-1996-ND 73AC5716
Product Name DC DC Converters Dc-Dc Converter, 5V, 0.6A; Power Supply Approvals Traco Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
DC Output Current 0.6000 amps 0.6000 amps
DC Input Voltage 18.0 to 75.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PS-12-MC1 Enclosed Power Supply - PS-12-MC1 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 12.0 volts
AC Input Voltage 220.0 to 230.0 volts
View Details
15W DC-DC converters - PXA15-48S15 - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount; Open Frame
Operating Temperature 85 C (185 F)
View Details