TRACO Power North America, Inc. DC DC Converters TMR 3-2422WIR

Description
Isolated Module DC DC Converter 2 Output 12V -12V 125mA, 125mA 9V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 12V -12V 125mA, 125mA 9V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1951-1993-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1951-1993-ND
DC DC Converters 1951-1993-ND
Isolated Module DC DC Converter 2 Output 12V -12V 125mA, 125mA 9V - 36V Input

Isolated Module DC DC Converter 2 Output 12V -12V 125mA, 125mA 9V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, 2 O/p, 3W; Power Supply Approvals Traco Power - 73AC5711 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 2 O/p, 3W; Power Supply Approvals Traco Power
73AC5711
Dc-Dc Converter, 2 O/p, 3W; Power Supply Approvals Traco Power 73AC5711
DC-DC CONVERTER, 2 O/P, 3W; Power Supply Approvals:Railway; Input Ratio:4:1; Output Power Max:3W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:125mA; Output Voltage - Output 2:-12V; Width:9.6mm RoHS Compliant: Yes

DC-DC CONVERTER, 2 O/P, 3W; Power Supply Approvals:Railway; Input Ratio:4:1; Output Power Max:3W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:125mA; Output Voltage - Output 2:-12V; Width:9.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1951-1993-ND 73AC5711
Product Name DC DC Converters Dc-Dc Converter, 2 O/p, 3W; Power Supply Approvals Traco Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
DC Output Current 0.1250 amps 0.1250 amps
DC Input Voltage 9.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PS-24-2 Open Power Supply - PS-24-2 - Placid Industries
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 24.0 volts
View Details
Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS30-24-03S - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 3.3 volts
View Details