TRACO Power North America, Inc. DC DC Converters TMR 2-4812WIN

Description
Isolated Module DC DC Converter 1 Output 12V 167mA 18V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 12V 167mA 18V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - TMR2-4812WIN-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
TMR2-4812WIN-ND
DC DC Converters TMR2-4812WIN-ND
Isolated Module DC DC Converter 1 Output 12V 167mA 18V - 75V Input

Isolated Module DC DC Converter 1 Output 12V 167mA 18V - 75V Input

Buy Now Datasheet
Dc-Dc Converter, 12V, 0.167A, Sip; Power Supply Approvals Traco Power - 45Y2924 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 12V, 0.167A, Sip; Power Supply Approvals Traco Power
45Y2924
Dc-Dc Converter, 12V, 0.167A, Sip; Power Supply Approvals Traco Power 45Y2924
DC-DC CONVERTER, 12V, 0.167A, SIP; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:2W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:167mA; Output Voltage - Output 2:-; Width:9.3mm RoHS Compliant: Yes

DC-DC CONVERTER, 12V, 0.167A, SIP; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:2W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:167mA; Output Voltage - Output 2:-; Width:9.3mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number TMR2-4812WIN-ND 45Y2924
Product Name DC DC Converters Dc-Dc Converter, 12V, 0.167A, Sip; Power Supply Approvals Traco Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
DC Output Current 0.1670 amps 0.1670 amps
DC Input Voltage 18.0 to 75.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Zippy DC to DC -48V 300W FLEX ATX Switch Power Supply without PFC - 96PS-D300WFX - Advantech
Specs
Type DC-DC Converter
Technology Switching Power Supply
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
HPZ-Series - HP005ZIP025 - IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 4.00E-4 to 1.00E-3 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details