The Traco Power TMR 2WIN series DC-DC converter, specifically the model 45Y2922, provides a regulated output voltage of 3.3V with a maximum output current of 500mA. It features an ultra-wide input voltage range of 4:1, allowing for flexibility in various applications. The converter operates efficiently with a typical efficiency of 82% and is designed to function within a temperature range of -40°C to +90°C, making it suitable for demanding environments. This model includes continuous short-circuit protection and overload protection, ensuring reliability during operation. It also offers excellent load and line regulation, with a maximum output voltage variation of 1.0% under load changes. The isolation voltage between input and output is rated at 1500 VDC, providing safety in sensitive applications. The compact SIP-8 package design is advantageous for space-constrained PCB layouts, making it ideal for communication, instrumentation, and industrial electronics applications.
Isolated Module DC DC Converter 1 Output 3.3V 500mA 18V - 75V Input
DC-DC CONVERTER, 3.3V, 0.5A, SIP; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:2W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:500mA; Output Voltage - Output 2:-; Width:9.3mm RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | TMR2-4810WIN-ND | 45Y2922 |
| Product Name | DC DC Converters | Dc-Dc Converter, 3.3V, 0.5A, Sip; Power Supply Approvals Traco Power |
| Type | DC-DC Converter; 1 | DC-DC Converter |
| Form Factor | Board Mount | |
| Operating Temperature | -40 to 90 C (-40 to 194 F) | |
| DC Output Current | 0.5000 amps | 0.5000 amps |
| DC Input Voltage | 18.0 to 75.0 volts |