TRACO Power North America, Inc. DC DC Converters TMR 2-2413WIN

Description
Isolated Module DC DC Converter 1 Output 15V 134mA 9V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 15V 134mA 9V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1951-3190-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1951-3190-ND
DC DC Converters 1951-3190-ND
Isolated Module DC DC Converter 1 Output 15V 134mA 9V - 36V Input

Isolated Module DC DC Converter 1 Output 15V 134mA 9V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, 15V, 0.134A; No. Of Outputs Traco Power - 47AC1880 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 15V, 0.134A; No. Of Outputs Traco Power
47AC1880
Dc-Dc Converter, 15V, 0.134A; No. Of Outputs Traco Power 47AC1880
DC-DC CONVERTER, 15V, 0.134A; No. of Outputs:1 Output; Output Power Max:2W; Output Voltage - Output 1:15V; Output Current - Output 1:134mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; OutputRoHS Compliant: Yes

DC-DC CONVERTER, 15V, 0.134A; No. of Outputs:1 Output; Output Power Max:2W; Output Voltage - Output 1:15V; Output Current - Output 1:134mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; OutputRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1951-3190-ND 47AC1880
Product Name DC DC Converters Dc-Dc Converter, 15V, 0.134A; No. Of Outputs Traco Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
DC Output Current 0.1340 amps 0.1340 amps
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Desktop, Wall Power Adapters - BB-PS-WDS-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
AC Output Voltage 5.0 volts
View Details
Power Supply, ALN2 24VAC/DC - S3422D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
UTP3305-II 3Ch Linear DC Power Supply - UTP3305-II - Uni-Trend US
Specs
Type DC Power Supply
Technology Linear Power Supply
DC Output Voltage 30.0 volts
View Details