TRACO Power North America, Inc. DC DC Converters TMR 2-1210WIN

Description
Isolated Module DC DC Converter 1 Output 3.3V 500mA 4.5V - 18V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 3.3V 500mA 4.5V - 18V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - TMR2-1210WIN-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
TMR2-1210WIN-ND
DC DC Converters TMR2-1210WIN-ND
Isolated Module DC DC Converter 1 Output 3.3V 500mA 4.5V - 18V Input

Isolated Module DC DC Converter 1 Output 3.3V 500mA 4.5V - 18V Input

Buy Now Datasheet
Dc-Dc Converter, 3.3V, 0.5A, Sip; Power Supply Approvals Traco Power - 45Y2908 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 3.3V, 0.5A, Sip; Power Supply Approvals Traco Power
45Y2908
Dc-Dc Converter, 3.3V, 0.5A, Sip; Power Supply Approvals Traco Power 45Y2908
DC-DC CONVERTER, 3.3V, 0.5A, SIP; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:2W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:500mA; Output Voltage - Output 2:-; Width:9.3mm RoHS Compliant: Yes

DC-DC CONVERTER, 3.3V, 0.5A, SIP; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:2W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:500mA; Output Voltage - Output 2:-; Width:9.3mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number TMR2-1210WIN-ND 45Y2908
Product Name DC DC Converters Dc-Dc Converter, 3.3V, 0.5A, Sip; Power Supply Approvals Traco Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
DC Output Current 0.5000 amps 0.5000 amps
DC Input Voltage 4.5 to 18.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG6-24-15Dx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
750Vdc Input, 500W Rugged DC-DC Converter for Railway and Other Heavy-duty Applications - HVI 500R-FX - ABSOPULSE Electronics Ltd.
Specs
Type DC-DC Converter; High Voltage
Technology Switching Power Supply
Applications Train, Mobile
View Details
Power Supplies - 5000007293-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
View Details