TRACO Power North America, Inc. DC DC Converters TMR 2-1210E

Description
Isolated Module DC DC Converter 1 Output 3.3V 500mA 9V - 18V Input
Request a Quote
Description
Isolated Module DC DC Converter 1 Output 3.3V 500mA 9V - 18V Input
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DC-DC Converter, part of the TMR-2E series by Traco Power, features a compact SIP-8 package and provides a regulated output of 3.3V at a maximum current of 500mA, delivering a total output power of 2W. It operates within a wide input voltage range of 4.5V to 9.0V and is designed for efficiency, with typical efficiency ratings around 70%. The device supports a temperature range from -40°C to +85°C, ensuring reliable performance in various environments. This converter includes features such as remote On/Off control, continuous short circuit protection, and I/O isolation of 1000VDC, making it suitable for applications in communication equipment, instrumentation, and industrial electronics. It is fully RoHS compliant and comes with a 3-year warranty, indicating a commitment to quality and reliability. The product is also designed to meet various safety and environmental standards, enhancing its suitability for diverse engineering projects.

Datasheet Summary
Powered by GS/AI

The DC-DC Converter, part of the TMR-2E series by Traco Power, features a compact SIP-8 package and provides a regulated output of 3.3V at a maximum current of 500mA, delivering a total output power of 2W. It operates within a wide input voltage range of 4.5V to 9.0V and is designed for efficiency, with typical efficiency ratings around 70%. The device supports a temperature range from -40°C to +85°C, ensuring reliable performance in various environments. This converter includes features such as remote On/Off control, continuous short circuit protection, and I/O isolation of 1000VDC, making it suitable for applications in communication equipment, instrumentation, and industrial electronics. It is fully RoHS compliant and comes with a 3-year warranty, indicating a commitment to quality and reliability. The product is also designed to meet various safety and environmental standards, enhancing its suitability for diverse engineering projects.

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - TMR2-1210E-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
TMR2-1210E-ND
DC DC Converters TMR2-1210E-ND
Isolated Module DC DC Converter 1 Output 3.3V 500mA 9V - 18V Input

Isolated Module DC DC Converter 1 Output 3.3V 500mA 9V - 18V Input

Buy Now Datasheet
Dc-Dc Converter, Iso Pol, 1 O/p, 2W, 500Ma, 3.3V; Power Supply Approvals Traco Power - 83R7251 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 1 O/p, 2W, 500Ma, 3.3V; Power Supply Approvals Traco Power
83R7251
Dc-Dc Converter, Iso Pol, 1 O/p, 2W, 500Ma, 3.3V; Power Supply Approvals Traco Power 83R7251
DC-DC CONVERTER, ISO POL, 1 O/P, 2W, 500mA, 3.3V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:2W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:500mA; Output Voltage - Output 2:-RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 1 O/P, 2W, 500mA, 3.3V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:2W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:500mA; Output Voltage - Output 2:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number TMR2-1210E-ND 83R7251
Product Name DC DC Converters Dc-Dc Converter, Iso Pol, 1 O/p, 2W, 500Ma, 3.3V; Power Supply Approvals Traco Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 0.5000 amps 0.5000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - PSC-4012 - Powell Electronics, Inc.
Specs
Form Factor DIN Rail
View Details
2 suppliers
DIN Rail Power Supply AC to DC 100-240V 480W 24V - 96PSD-A480W24-MN - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Power Supply, ALNC 24VDC/AC - S3420D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
UDP3303C 3Ch Classic-Series Programmable Linear DC Power Supply - UDP3303C - Uni-Trend US
Specs
Type DC Power Supply
Technology Linear Power Supply
DC Output Voltage 30.0 volts
View Details