The Traco Power DC-DC Converter, part number 45Y2873, is a compact SIP-6 module designed for applications requiring dual outputs with a maximum output power of 1W. It features a wide 2:1 input voltage range, allowing for flexibility in various applications. The converter operates efficiently across a temperature range of -40°C to +85°C and includes continuous short circuit protection, ensuring reliability in demanding environments. This model does not require a minimum load and offers fully regulated outputs with a maximum output current of 33mA for each output at ±15V. The isolation voltage between input and output is rated at 1500 VDC, providing safety in sensitive applications. The device is compliant with RoHS standards and comes with a 3-year warranty, making it a suitable choice for engineers looking for a dependable power supply solution in communication equipment, instrumentation, and industrial electronics.
Isolated Module DC DC Converter 2 Output 15V -15V 33mA, 33mA 4.5V - 9V Input
DC-DC CONVERTER, 2 O/P, 1W, SIP; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:1W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:33mA; Output Voltage - Output 2:-15V; Width:7.62mm RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | TMR1-0523-ND | 45Y2873 |
| Product Name | DC DC Converters | Dc-Dc Converter, 2 O/p, 1W, Sip; Power Supply Approvals Traco Power |
| Type | DC-DC Converter; 1 | DC-DC Converter |
| Form Factor | Board Mount | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | |
| DC Output Current | 0.0330 amps | 0.0330 amps |
| DC Input Voltage | 4.5 to 9.0 volts |