TRACO Power North America, Inc. DC DC Converters TMR 1-0515

Description
Isolated Module DC DC Converter 1 Output 24V 42mA 4.5V - 9V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 24V 42mA 4.5V - 9V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1951-3184-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1951-3184-ND
DC DC Converters 1951-3184-ND
Isolated Module DC DC Converter 1 Output 24V 42mA 4.5V - 9V Input

Isolated Module DC DC Converter 1 Output 24V 42mA 4.5V - 9V Input

Buy Now Datasheet
Dc-Dc Converter, 24V, 0.042A, Sip; Power Supply Approvals Traco Power - 45Y2870 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 24V, 0.042A, Sip; Power Supply Approvals Traco Power
45Y2870
Dc-Dc Converter, 24V, 0.042A, Sip; Power Supply Approvals Traco Power 45Y2870
DC-DC CONVERTER, 24V, 0.042A, SIP; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:42mA; Output Voltage - Output 2:-; Width:7.62mm RoHS Compliant: Yes

DC-DC CONVERTER, 24V, 0.042A, SIP; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:42mA; Output Voltage - Output 2:-; Width:7.62mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1951-3184-ND 45Y2870
Product Name DC DC Converters Dc-Dc Converter, 24V, 0.042A, Sip; Power Supply Approvals Traco Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 0.0420 amps 0.0420 amps
DC Input Voltage 4.5 to 9.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

HPZ-Series - HP001ZIP025 - IMI Life Science
Specs
Applications Analytical
DC Output Voltage 1000.0 volts
DC Output Current 4.00E-4 to 1.00E-3 amps
View Details
Induction Power Supply - Statipower® SP18 - Inductotherm Group
Specs
Applications Instrumentation
AC Output Power 124000 to 744000 VA
DC Output Power 100000 to 600000 watts
View Details
Supply module Ex i - supply module ex i bcs3678ex is - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details