TRACO Power North America, Inc. DC DC Converters TMR 1-0513

Description
Isolated Module DC DC Converter 1 Output 15V 67mA 4.5V - 9V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 15V 67mA 4.5V - 9V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1951-2334-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1951-2334-ND
DC DC Converters 1951-2334-ND
Isolated Module DC DC Converter 1 Output 15V 67mA 4.5V - 9V Input

Isolated Module DC DC Converter 1 Output 15V 67mA 4.5V - 9V Input

Buy Now Datasheet
Dc-Dc Converter, 15V, 0.067A, Sip; Power Supply Approvals Traco Power - 45Y2868 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 15V, 0.067A, Sip; Power Supply Approvals Traco Power
45Y2868
Dc-Dc Converter, 15V, 0.067A, Sip; Power Supply Approvals Traco Power 45Y2868
DC-DC CONVERTER, 15V, 0.067A, SIP; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:67mA; Output Voltage - Output 2:-; Width:7.62mm RoHS Compliant: Yes

DC-DC CONVERTER, 15V, 0.067A, SIP; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:67mA; Output Voltage - Output 2:-; Width:7.62mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1951-2334-ND 45Y2868
Product Name DC DC Converters Dc-Dc Converter, 15V, 0.067A, Sip; Power Supply Approvals Traco Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 0.0670 amps 0.0670 amps
DC Input Voltage 4.5 to 9.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail AC to DC 100-240V 120W 48V - PSD-A120W48 - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Solenoid Power Supply - PHu - GEEPLUS Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Features Adjustable Current
DC Output Voltage 8.0 to 50.0 volts
View Details
PS1000-1 (UK Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-UK - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details