The Traco Power TMPW 50-115 is an AC/DC power supply module designed to deliver a nominal output voltage of 15 VDC at a maximum output current of 3.333 A. It operates within a wide input voltage range of 90-305 VAC and is suitable for various industrial and household applications. The module features a compact design with dimensions of 2.92" x 1.85" and is compliant with RoHS standards. This power supply boasts high efficiency, reaching up to 88%, and has a low no-load input power consumption of less than 0.1 W, adhering to the ErP directive. It includes built-in protections such as short circuit and overvoltage protection, ensuring reliable operation. The TMPW 50-115 is rated for an operating temperature range of -40°C to +70°C and offers 4000 VAC isolation between input and output. The product is certified according to safety standards including EN 60335-1 and IEC/EN/UL 62368-1, making it suitable for applications requiring high safety and reliability. Additionally, it features an internal EN 55032 class B filter, which helps reduce the need for external filtering components.
Enclosed AC DC Converters 1 Output 15V 3.333A 90 ~ 305 VAC, 100 ~ 250 VDC Input
POWER SUPPLY, AC-DC, 15V, 3.333A ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | 1951-TMPW50-115-ND | 85AH5610 |
| Product Name | AC DC Converters | Power Supply, Ac-Dc, 15V, 3.333A Rohs Compliant Traco Power |
| Type | AC/DC Converter; 1 | DC Power Supply |
| Form Factor | Board Mount | |
| Operating Temperature | -40 to 70 C (-40 to 158 F) | |
| DC Output Current | 3.33 amps |