TRACO Power North America, Inc. AC DC Converters TMPW 5-112

Description
Enclosed AC DC Converters 1 Output 12V 420mA 90 ~ 305 VAC, 100 ~ 250 VDC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 12V 420mA 90 ~ 305 VAC, 100 ~ 250 VDC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1951-TMPW5-112-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1951-TMPW5-112-ND
AC DC Converters 1951-TMPW5-112-ND
Enclosed AC DC Converters 1 Output 12V 420mA 90 ~ 305 VAC, 100 ~ 250 VDC Input

Enclosed AC DC Converters 1 Output 12V 420mA 90 ~ 305 VAC, 100 ~ 250 VDC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 12V, 0.42A; Power Supply Approvals Traco Power - 82AH5645 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 12V, 0.42A; Power Supply Approvals Traco Power
82AH5645
Power Supply, Ac-Dc, 12V, 0.42A; Power Supply Approvals Traco Power 82AH5645
POWER SUPPLY, AC-DC, 12V, 0.42A; Power Supply Approvals:ITE & Household; No. of Outputs:1 Output; Output Power Max:10W; Output Voltage - Output 1:12V; Output Current - Output 1:420mA; Output Voltage - Output 2:-; Width:27.5mm RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 12V, 0.42A; Power Supply Approvals:ITE & Household; No. of Outputs:1 Output; Output Power Max:10W; Output Voltage - Output 1:12V; Output Current - Output 1:420mA; Output Voltage - Output 2:-; Width:27.5mm RoHS Compliant: Yes

Supplier's Site
Power Supply, Ac-Dc, 12V, 0.42A Rohs Compliant Traco Power - 85AH5604 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 12V, 0.42A Rohs Compliant Traco Power
85AH5604
Power Supply, Ac-Dc, 12V, 0.42A Rohs Compliant Traco Power 85AH5604
POWER SUPPLY, AC-DC, 12V, 0.42A ROHS COMPLIANT: YES

POWER SUPPLY, AC-DC, 12V, 0.42A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1951-TMPW5-112-ND 82AH5645 85AH5604
Product Name AC DC Converters Power Supply, Ac-Dc, 12V, 0.42A; Power Supply Approvals Traco Power Power Supply, Ac-Dc, 12V, 0.42A Rohs Compliant Traco Power
Type AC/DC Converter; 1 DC Power Supply DC Power Supply
Form Factor Board Mount
Operating Temperature -40 to 70 C (-40 to 158 F)
DC Output Current 0.4200 amps 0.4200 amps
AC Input Voltage 90.0 to 305.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PST3-24-220 Enclosed Power Supply - PST3-24-220 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 3 amps
View Details
High Voltage Power Supplies - 802-OEM-30KV-NEG-3P208 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
Power Supply, ALNC 24VDC/AC - S3420D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Power Supplies - PSC-2024 - Powell Electronics, Inc.
Specs
Form Factor DIN Rail
View Details
2 suppliers