TRACO Power North America, Inc. AC DC Converters TMPW 5-103

Description
Enclosed AC DC Converters 1 Output 3.3V 1.515A 90 ~ 305 VAC, 100 ~ 250 VDC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 3.3V 1.515A 90 ~ 305 VAC, 100 ~ 250 VDC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1951-TMPW5-103-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1951-TMPW5-103-ND
AC DC Converters 1951-TMPW5-103-ND
Enclosed AC DC Converters 1 Output 3.3V 1.515A 90 ~ 305 VAC, 100 ~ 250 VDC Input

Enclosed AC DC Converters 1 Output 3.3V 1.515A 90 ~ 305 VAC, 100 ~ 250 VDC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 3.3V, 1.515A Rohs Compliant Traco Power - 85AH5600 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 3.3V, 1.515A Rohs Compliant Traco Power
85AH5600
Power Supply, Ac-Dc, 3.3V, 1.515A Rohs Compliant Traco Power 85AH5600
POWER SUPPLY, AC-DC, 3.3V, 1.515A ROHS COMPLIANT: YES

POWER SUPPLY, AC-DC, 3.3V, 1.515A ROHS COMPLIANT: YES

Supplier's Site
Power Supply, Ac-Dc, 3.3V, 1.515A; Power Supply Approvals Traco Power - 82AH5641 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 3.3V, 1.515A; Power Supply Approvals Traco Power
82AH5641
Power Supply, Ac-Dc, 3.3V, 1.515A; Power Supply Approvals Traco Power 82AH5641
POWER SUPPLY, AC-DC, 3.3V, 1.515A; Power Supply Approvals:ITE & Household; No. of Outputs:1 Output; Output Power Max:10W; Output Voltage - Output 1:3.3V; Output Current - Output 1:1.515A; Output Voltage - Output 2:-; Width:27.5mm RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 3.3V, 1.515A; Power Supply Approvals:ITE & Household; No. of Outputs:1 Output; Output Power Max:10W; Output Voltage - Output 1:3.3V; Output Current - Output 1:1.515A; Output Voltage - Output 2:-; Width:27.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1951-TMPW5-103-ND 85AH5600 82AH5641
Product Name AC DC Converters Power Supply, Ac-Dc, 3.3V, 1.515A Rohs Compliant Traco Power Power Supply, Ac-Dc, 3.3V, 1.515A; Power Supply Approvals Traco Power
Type AC/DC Converter; 1 DC Power Supply DC Power Supply
Form Factor Board Mount
Operating Temperature -40 to 70 C (-40 to 158 F)
DC Output Current 1.51 amps 1.51 amps
AC Input Voltage 90.0 to 305.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PSH2-30-220 Bench-top Power Supply - PSH2-30-220 - Placid Industries
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details
AC-DC Power Supplies - CUS400M-28/F - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Features High efficiency Convection, conduction and forced air cooling options 2 x MOPP Medical and Industrial certifications
View Details
2 suppliers
Power Supply, ALNC 24VDC/AC - S3420D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
POWER SUPPLY;DINRAIL, 480W,20A, 85-264VAC;24VDC; PARALLEL FUNCTION - 70076794 - Allied Electronics, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Applications Industrial
View Details