TRACO Power North America, Inc. AC DC Converters TMPS 03-103

Description
Enclosed AC DC Converters 1 Output 3.3V 900mA 85 ~ 264 VAC, 120 ~ 370 VDC Input
Request a Quote
Description
Enclosed AC DC Converters 1 Output 3.3V 900mA 85 ~ 264 VAC, 120 ~ 370 VDC Input
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Traco Power TMPS 03-103 is an AC/DC power module designed for PCB mounting, providing a stable output of 3.3V at a maximum current of 900mA. It features a compact 1" x 1" package and operates efficiently with a no-load input power consumption of less than 150mW, complying with the ErP directive. The module supports an input voltage range of 85 to 264 VAC and is certified to safety standards including UL 60950-1 and EN 60335-1, making it suitable for household appliances. The operating temperature range is from -25°C to +70°C, with a typical hold-up time of 8 ms at full load. It includes protections against short circuits and overload conditions, with a maximum capacitive load of 1200 µF. The module also meets electromagnetic compatibility standards, ensuring reliable performance in various environments. With a weight of 17.4 g and a robust plastic casing, this power supply is a reliable choice for space-critical applications in commercial and industrial electronic equipment.

Datasheet Summary
Powered by GS/AI

The Traco Power TMPS 03-103 is an AC/DC power module designed for PCB mounting, providing a stable output of 3.3V at a maximum current of 900mA. It features a compact 1" x 1" package and operates efficiently with a no-load input power consumption of less than 150mW, complying with the ErP directive. The module supports an input voltage range of 85 to 264 VAC and is certified to safety standards including UL 60950-1 and EN 60335-1, making it suitable for household appliances. The operating temperature range is from -25°C to +70°C, with a typical hold-up time of 8 ms at full load. It includes protections against short circuits and overload conditions, with a maximum capacitive load of 1200 µF. The module also meets electromagnetic compatibility standards, ensuring reliable performance in various environments. With a weight of 17.4 g and a robust plastic casing, this power supply is a reliable choice for space-critical applications in commercial and industrial electronic equipment.

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1951-1175-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1951-1175-ND
AC DC Converters 1951-1175-ND
Enclosed AC DC Converters 1 Output 3.3V 900mA 85 ~ 264 VAC, 120 ~ 370 VDC Input

Enclosed AC DC Converters 1 Output 3.3V 900mA 85 ~ 264 VAC, 120 ~ 370 VDC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 3.3V, 0.9A; No. Of Outputs Traco Power - 47AC1857 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 3.3V, 0.9A; No. Of Outputs Traco Power
47AC1857
Power Supply, Ac-Dc, 3.3V, 0.9A; No. Of Outputs Traco Power 47AC1857
POWER SUPPLY, AC-DC, 3.3V, 0.9A; No. of Outputs:1 Output; Output Power Max:3W; Output Voltage - Output 1:3.3V; Output Current - Output 1:900mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 3.3V, 0.9A; No. of Outputs:1 Output; Output Power Max:3W; Output Voltage - Output 1:3.3V; Output Current - Output 1:900mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1951-1175-ND 47AC1857
Product Name AC DC Converters Power Supply, Ac-Dc, 3.3V, 0.9A; No. Of Outputs Traco Power
Type AC/DC Converter; 1 DC Power Supply
Form Factor Board Mount
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Current 0.9000 amps 0.9000 amps
AC Input Voltage 85.0 to 264.0 volts
Unlock Full Specs
to access all available technical data