TRACO Power North America, Inc. AC DC Converters TMPM 10115

Description
Enclosed AC DC Converters 1 Output 15V 667mA 85 ~ 264 VAC, 120 ~ 370 VDC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 15V 667mA 85 ~ 264 VAC, 120 ~ 370 VDC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1951-3180-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1951-3180-ND
AC DC Converters 1951-3180-ND
Enclosed AC DC Converters 1 Output 15V 667mA 85 ~ 264 VAC, 120 ~ 370 VDC Input

Enclosed AC DC Converters 1 Output 15V 667mA 85 ~ 264 VAC, 120 ~ 370 VDC Input

Buy Now Datasheet
Ac-Dc Converter, Pcb Mount, 1 O/p, 10W, 665Ma, 15V; No. Of Outputs Traco Power - 51R5449 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Pcb Mount, 1 O/p, 10W, 665Ma, 15V; No. Of Outputs Traco Power
51R5449
Ac-Dc Converter, Pcb Mount, 1 O/p, 10W, 665Ma, 15V; No. Of Outputs Traco Power 51R5449
AC-DC CONVERTER, PCB MOUNT, 1 O/P, 10W, 665mA, 15V; No. of Outputs:1 Output; Output Power Max:10W; Output Voltage - Output 1:15V; Output Current - Output 1:665mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Width:27.2mmRoHS Compliant: Yes

AC-DC CONVERTER, PCB MOUNT, 1 O/P, 10W, 665mA, 15V; No. of Outputs:1 Output; Output Power Max:10W; Output Voltage - Output 1:15V; Output Current - Output 1:665mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Width:27.2mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1951-3180-ND 51R5449
Product Name AC DC Converters Ac-Dc Converter, Pcb Mount, 1 O/p, 10W, 665Ma, 15V; No. Of Outputs Traco Power
Type AC/DC Converter; 1 DC Power Supply; AC/DC Converter
Form Factor Board Mount
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Current 0.6670 amps 0.6650 amps
AC Input Voltage 85.0 to 264.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS30-24-12D - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 12.0 volts
View Details
200W, Encapsulated DC/DC Converter with Convection Cooling by Heatsink Assembly Fins - Railway and Other Heavy Duty Applications - RWY 200-HSA-P200 - ABSOPULSE Electronics Ltd.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Applications Railway, Heavy Duty
View Details
Power Supplies - 5000005339-SE - TE Connectivity
Specs
DC Output Voltage 12.0 volts
DC Output Current 0.8400 amps
View Details