TRACO Power North America, Inc. AC DC Converters TMP 60105C

Description
Enclosed AC DC Converters 1 Output 5V 10A 85 ~ 264 VAC, 120 ~ 370 VDC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 5V 10A 85 ~ 264 VAC, 120 ~ 370 VDC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - TMP60105C-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
TMP60105C-ND
AC DC Converters TMP60105C-ND
Enclosed AC DC Converters 1 Output 5V 10A 85 ~ 264 VAC, 120 ~ 370 VDC Input

Enclosed AC DC Converters 1 Output 5V 10A 85 ~ 264 VAC, 120 ~ 370 VDC Input

Buy Now Datasheet
Ac-Dc Converter, Enclosed, 1 O/p, 51W, 5.1V, 10A; Power Supply Approvals Traco Power - 70W2292 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Enclosed, 1 O/p, 51W, 5.1V, 10A; Power Supply Approvals Traco Power
70W2292
Ac-Dc Converter, Enclosed, 1 O/p, 51W, 5.1V, 10A; Power Supply Approvals Traco Power 70W2292
AC-DC CONVERTER, ENCLOSED, 1 O/P, 51W, 5.1V, 10A; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:51W; Output Voltage - Output 1:5.1V; Output Current - Output 1:10A; Output Voltage - Output 2:- RoHS Compliant: Yes

AC-DC CONVERTER, ENCLOSED, 1 O/P, 51W, 5.1V, 10A; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:51W; Output Voltage - Output 1:5.1V; Output Current - Output 1:10A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number TMP60105C-ND 70W2292
Product Name AC DC Converters Ac-Dc Converter, Enclosed, 1 O/p, 51W, 5.1V, 10A; Power Supply Approvals Traco Power
Type AC/DC Converter; 1 DC Power Supply; AC/DC Converter
Operating Temperature -25 to 70 C (-13 to 158 F)
AC Input Voltage 85.0 to 264.0 volts
DC Input Voltage 120.0 to 370.0 volts
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail Power Supply AC to DC 100-240V 240W 48V - 96PSD-A240W48-MN - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
HPZ-Series - HP005ZIP025 - IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 4.00E-4 to 1.00E-3 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details