TRACO Power North America, Inc. AC DC Converters TMP 30148

Description
Enclosed AC DC Converters 1 Output 48V 625mA 85 ~ 264 VAC, 120 ~ 370 VDC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 48V 625mA 85 ~ 264 VAC, 120 ~ 370 VDC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - TMP30148-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
TMP30148-ND
AC DC Converters TMP30148-ND
Enclosed AC DC Converters 1 Output 48V 625mA 85 ~ 264 VAC, 120 ~ 370 VDC Input

Enclosed AC DC Converters 1 Output 48V 625mA 85 ~ 264 VAC, 120 ~ 370 VDC Input

Buy Now Datasheet
Ac-Dc Converter, Pcb Mount, 1 O/p, 30W, 625Ma, 48V; Power Supply Approvals Traco Power - 51R5436 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Pcb Mount, 1 O/p, 30W, 625Ma, 48V; Power Supply Approvals Traco Power
51R5436
Ac-Dc Converter, Pcb Mount, 1 O/p, 30W, 625Ma, 48V; Power Supply Approvals Traco Power 51R5436
AC-DC CONVERTER, PCB MOUNT, 1 O/P, 30W, 625mA, 48V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:30W; Output Voltage - Output 1:48V; Output Current - Output 1:625mA; Output Voltage - Output 2:-; Width:63.5mm RoHS Compliant: Yes

AC-DC CONVERTER, PCB MOUNT, 1 O/P, 30W, 625mA, 48V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:30W; Output Voltage - Output 1:48V; Output Current - Output 1:625mA; Output Voltage - Output 2:-; Width:63.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number TMP30148-ND 51R5436
Product Name AC DC Converters Ac-Dc Converter, Pcb Mount, 1 O/p, 30W, 625Ma, 48V; Power Supply Approvals Traco Power
Type AC/DC Converter; 1 DC Power Supply; AC/DC Converter
Form Factor Board Mount
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Current 0.6250 amps 0.6250 amps
AC Input Voltage 85.0 to 264.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Redundant Power Packages, Linear Regulated -  - Acopian Power Supplies
Specs
Type DC Power Supply; AC/DC Converter
Technology Linear Power Supply
Form Factor Rack Mount; Wall Mount
View Details
DC Power Supply - DHP400-25 - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 10000 watts
View Details