TRACO Power North America, Inc. AC DC Converters TMP 15515C

Description
Enclosed AC DC Converters 3 Output 5V 15V -15V 2A, 150mA, 150mA 85 ~ 264 VAC, 120 ~ 370 VDC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 3 Output 5V 15V -15V 2A, 150mA, 150mA 85 ~ 264 VAC, 120 ~ 370 VDC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1951-1306-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1951-1306-ND
AC DC Converters 1951-1306-ND
Enclosed AC DC Converters 3 Output 5V 15V -15V 2A, 150mA, 150mA 85 ~ 264 VAC, 120 ~ 370 VDC Input

Enclosed AC DC Converters 3 Output 5V 15V -15V 2A, 150mA, 150mA 85 ~ 264 VAC, 120 ~ 370 VDC Input

Buy Now Datasheet
Ac-Dc Converter, Enclosed, 3 O/p, 15W, 5V, 15V, -15V; Power Supply Approvals Traco Power - 51R5429 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Enclosed, 3 O/p, 15W, 5V, 15V, -15V; Power Supply Approvals Traco Power
51R5429
Ac-Dc Converter, Enclosed, 3 O/p, 15W, 5V, 15V, -15V; Power Supply Approvals Traco Power 51R5429
AC-DC CONVERTER, ENCLOSED, 3 O/P, 15W, 5V, 15V, -15V; Power Supply Approvals:ITE; No. of Outputs:3Outputs; Output Power Max:15W; Output Voltage - Output 1:5V; Output Current - Output 1:2A; Output Voltage - Output 2:15V; Height:23.3mmRoHS Compliant: Yes

AC-DC CONVERTER, ENCLOSED, 3 O/P, 15W, 5V, 15V, -15V; Power Supply Approvals:ITE; No. of Outputs:3Outputs; Output Power Max:15W; Output Voltage - Output 1:5V; Output Current - Output 1:2A; Output Voltage - Output 2:15V; Height:23.3mmRoHS Compliant: Yes

Supplier's Site
Ac/dc Enclosed Power Supply, Class Ii, Fixed, 5V, 2A, 15V, 150Ma, -15V, 150Ma Rohs Compliant Traco Power - 34P1531 - Newark, An Avnet Company
Chicago, IL, United States
Ac/dc Enclosed Power Supply, Class Ii, Fixed, 5V, 2A, 15V, 150Ma, -15V, 150Ma Rohs Compliant Traco Power
34P1531
Ac/dc Enclosed Power Supply, Class Ii, Fixed, 5V, 2A, 15V, 150Ma, -15V, 150Ma Rohs Compliant Traco Power 34P1531
AC/DC Enclosed Power Supply, Class II, Fixed, 5V, 2A, 15V, 150mA, -15V, 150mA RoHS Compliant: Yes

AC/DC Enclosed Power Supply, Class II, Fixed, 5V, 2A, 15V, 150mA, -15V, 150mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1951-1306-ND 51R5429 34P1531
Product Name AC DC Converters Ac-Dc Converter, Enclosed, 3 O/p, 15W, 5V, 15V, -15V; Power Supply Approvals Traco Power Ac/dc Enclosed Power Supply, Class Ii, Fixed, 5V, 2A, 15V, 150Ma, -15V, 150Ma Rohs Compliant Traco Power
Type AC/DC Converter; 1 DC Power Supply; AC/DC Converter DC Power Supply
Operating Temperature -25 to 70 C (-13 to 158 F)
AC Input Voltage 85.0 to 264.0 volts
DC Input Voltage 120.0 to 370.0 volts
DC Output Voltage 5.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Zippy DC to DC -48V 300W FLEX ATX Switch Power Supply without PFC - 96PS-D300WFX - Advantech
Specs
Type DC-DC Converter
Technology Switching Power Supply
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
Microprocessor-ControlledElectronic Unit - EBS862 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -30 to 65 C (-22 to 149 F)
View Details
CRT Power Supply - CRS110G50 - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation, CRT Displays
Operating Temperature 0 to 50 C (32 to 122 F)
View Details