TRACO Power North America, Inc. AC DC Converters TMP 15512C

Description
Enclosed AC DC Converters 3 Output 5V 12V -12V 2A, 200mA, 200mA 85 ~ 264 VAC, 120 ~ 370 VDC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 3 Output 5V 12V -12V 2A, 200mA, 200mA 85 ~ 264 VAC, 120 ~ 370 VDC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - TMP15512C-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
TMP15512C-ND
AC DC Converters TMP15512C-ND
Enclosed AC DC Converters 3 Output 5V 12V -12V 2A, 200mA, 200mA 85 ~ 264 VAC, 120 ~ 370 VDC Input

Enclosed AC DC Converters 3 Output 5V 12V -12V 2A, 200mA, 200mA 85 ~ 264 VAC, 120 ~ 370 VDC Input

Buy Now Datasheet
Ac-Dc Converter, Enclosed, 3 O/p, 15W, 5V, 12V, -12V; No. Of Outputs Traco Power - 51R5427 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Enclosed, 3 O/p, 15W, 5V, 12V, -12V; No. Of Outputs Traco Power
51R5427
Ac-Dc Converter, Enclosed, 3 O/p, 15W, 5V, 12V, -12V; No. Of Outputs Traco Power 51R5427
AC-DC CONVERTER, ENCLOSED, 3 O/P, 15W, 5V, 12V, -12V; No. of Outputs:3Outputs; Output Power Max:15W; Output Voltage - Output 1:5V; Output Current - Output 1:2A; Output Voltage - Output 2:12V; Output Current - Output 2:200mA RoHS Compliant: Yes

AC-DC CONVERTER, ENCLOSED, 3 O/P, 15W, 5V, 12V, -12V; No. of Outputs:3Outputs; Output Power Max:15W; Output Voltage - Output 1:5V; Output Current - Output 1:2A; Output Voltage - Output 2:12V; Output Current - Output 2:200mA RoHS Compliant: Yes

Supplier's Site
Ac/dc Enclosed Power Supply, Class Ii, Fixed, 5V, 2A, 12V, 200Ma, -12V, 200Ma Rohs Compliant Traco Power - 34P1529 - Newark, An Avnet Company
Chicago, IL, United States
Ac/dc Enclosed Power Supply, Class Ii, Fixed, 5V, 2A, 12V, 200Ma, -12V, 200Ma Rohs Compliant Traco Power
34P1529
Ac/dc Enclosed Power Supply, Class Ii, Fixed, 5V, 2A, 12V, 200Ma, -12V, 200Ma Rohs Compliant Traco Power 34P1529
AC/DC Enclosed Power Supply, Class II, Fixed, 5V, 2A, 12V, 200mA, -12V, 200mA RoHS Compliant: Yes

AC/DC Enclosed Power Supply, Class II, Fixed, 5V, 2A, 12V, 200mA, -12V, 200mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number TMP15512C-ND 51R5427 34P1529
Product Name AC DC Converters Ac-Dc Converter, Enclosed, 3 O/p, 15W, 5V, 12V, -12V; No. Of Outputs Traco Power Ac/dc Enclosed Power Supply, Class Ii, Fixed, 5V, 2A, 12V, 200Ma, -12V, 200Ma Rohs Compliant Traco Power
Type AC/DC Converter; 1 DC Power Supply; AC/DC Converter DC Power Supply
Operating Temperature -25 to 70 C (-13 to 158 F)
AC Input Voltage 85.0 to 264.0 volts
DC Input Voltage 120.0 to 370.0 volts
Regulatory Compliance RoHS Compliant RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

PST3-24-220 Enclosed Power Supply - PST3-24-220 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 3 amps
View Details
AC-DC Power Supplies - CUS350MP-1000-24 - TDK-Lambda Americas Inc.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Form Factor Open Frame
View Details
4 suppliers
Power Supply, ALN2 24VAC/DC - S3422D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
20W Slimline Single Phase  Single Output Power Supplies - PS-S2015 - Altech Corp.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
3 suppliers