TRACO Power North America, Inc. AC DC Converters TMP 10212

Description
Enclosed AC DC Converters 2 Output 12V -12V 380mA, 380mA 85 ~ 264 VAC, 120 ~ 370 VDC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 2 Output 12V -12V 380mA, 380mA 85 ~ 264 VAC, 120 ~ 370 VDC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1951-1299-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1951-1299-ND
AC DC Converters 1951-1299-ND
Enclosed AC DC Converters 2 Output 12V -12V 380mA, 380mA 85 ~ 264 VAC, 120 ~ 370 VDC Input

Enclosed AC DC Converters 2 Output 12V -12V 380mA, 380mA 85 ~ 264 VAC, 120 ~ 370 VDC Input

Buy Now Datasheet
Ac-Dc Converter, Pcb Mount, 2 O/p, 10W, 12V, -12V; Power Supply Approvals Traco Power - 51R5412 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Pcb Mount, 2 O/p, 10W, 12V, -12V; Power Supply Approvals Traco Power
51R5412
Ac-Dc Converter, Pcb Mount, 2 O/p, 10W, 12V, -12V; Power Supply Approvals Traco Power 51R5412
AC-DC CONVERTER, PCB MOUNT, 2 O/P, 10W, 12V, -12V; Power Supply Approvals:ITE; No. of Outputs:2 Output; Output Power Max:10W; Output Voltage - Output 1:12V; Output Current - Output 1:380mA; Output Voltage - Output 2:-12V; Width:45mm RoHS Compliant: Yes

AC-DC CONVERTER, PCB MOUNT, 2 O/P, 10W, 12V, -12V; Power Supply Approvals:ITE; No. of Outputs:2 Output; Output Power Max:10W; Output Voltage - Output 1:12V; Output Current - Output 1:380mA; Output Voltage - Output 2:-12V; Width:45mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1951-1299-ND 51R5412
Product Name AC DC Converters Ac-Dc Converter, Pcb Mount, 2 O/p, 10W, 12V, -12V; Power Supply Approvals Traco Power
Type AC/DC Converter; 1 DC Power Supply; AC/DC Converter
Form Factor Board Mount
Operating Temperature -25 to 50 C (-13 to 122 F)
DC Output Current 0.3800 amps 0.3800 amps
AC Input Voltage 85.0 to 264.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-1A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 12.0 volts
DC Output Current 1 amps
View Details
Power Supplies - 5000007293-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
View Details
AC/DC Adapters - 1217048 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter; Medical Power Supply
Operating Temperature 0 C (32 F)
Regulatory Compliance RoHS Compliant
View Details