TRACO Power North America, Inc. AC DC Converters TMP 07124

Description
Enclosed AC DC Converters 1 Output 24V 291mA 85 ~ 264 VAC, 120 ~ 370 VDC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 24V 291mA 85 ~ 264 VAC, 120 ~ 370 VDC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1951-1298-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1951-1298-ND
AC DC Converters 1951-1298-ND
Enclosed AC DC Converters 1 Output 24V 291mA 85 ~ 264 VAC, 120 ~ 370 VDC Input

Enclosed AC DC Converters 1 Output 24V 291mA 85 ~ 264 VAC, 120 ~ 370 VDC Input

Buy Now Datasheet
Ac-Dc Converter, Pcb Mount, 1 O/p, 7W, 290Ma, 24V; No. Of Outputs Traco Power - 51R5408 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Pcb Mount, 1 O/p, 7W, 290Ma, 24V; No. Of Outputs Traco Power
51R5408
Ac-Dc Converter, Pcb Mount, 1 O/p, 7W, 290Ma, 24V; No. Of Outputs Traco Power 51R5408
AC-DC CONVERTER, PCB MOUNT, 1 O/P, 7W, 290mA, 24V; No. of Outputs:1 Output; Output Power Max:7W; Output Voltage - Output 1:24V; Output Current - Output 1:290mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Width:25.4mm RoHS Compliant: Yes

AC-DC CONVERTER, PCB MOUNT, 1 O/P, 7W, 290mA, 24V; No. of Outputs:1 Output; Output Power Max:7W; Output Voltage - Output 1:24V; Output Current - Output 1:290mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Width:25.4mm RoHS Compliant: Yes

Supplier's Site Datasheet
Ac/dc Pcb Mount Power Supply, Class Ii, Fixed, 85 V, 264 V, 7 W, 24 V, 290 Ma Rohs Compliant Traco Power - 33P8348 - Newark, An Avnet Company
Chicago, IL, United States
Ac/dc Pcb Mount Power Supply, Class Ii, Fixed, 85 V, 264 V, 7 W, 24 V, 290 Ma Rohs Compliant Traco Power
33P8348
Ac/dc Pcb Mount Power Supply, Class Ii, Fixed, 85 V, 264 V, 7 W, 24 V, 290 Ma Rohs Compliant Traco Power 33P8348
AC/DC PCB Mount Power Supply, Class II, Fixed, 85 V, 264 V, 7 W, 24 V, 290 mA RoHS Compliant: Yes

AC/DC PCB Mount Power Supply, Class II, Fixed, 85 V, 264 V, 7 W, 24 V, 290 mA RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1951-1298-ND 51R5408 33P8348
Product Name AC DC Converters Ac-Dc Converter, Pcb Mount, 1 O/p, 7W, 290Ma, 24V; No. Of Outputs Traco Power Ac/dc Pcb Mount Power Supply, Class Ii, Fixed, 85 V, 264 V, 7 W, 24 V, 290 Ma Rohs Compliant Traco Power
Type AC/DC Converter; 1 DC Power Supply; AC/DC Converter DC Power Supply
Form Factor Board Mount
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Current 0.2910 amps 0.2900 amps
AC Input Voltage 85.0 to 264.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Delta AC to DC 100-240V 400W Open Frame with PFC - 96PSO-A400W19-M - Advantech
Specs
Type AC / DC Adapter
Form Factor Open Frame
Operating Temperature -10 to 50 C (14 to 122 F)
View Details
3590-Series - 3590-2C20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage -10000.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details
2 suppliers