TRACO Power North America, Inc. AC DC Converters TMM 60112C

Description
Enclosed AC DC Converters 1 Output 12V 5A 85 ~ 264 VAC, 120 ~ 370 VDC Input
Request a Quote
Description
Enclosed AC DC Converters 1 Output 12V 5A 85 ~ 264 VAC, 120 ~ 370 VDC Input
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Traco Power TMM 60112 is a 60 Watt AC/DC enclosed power supply designed for medical applications, featuring a fixed output of 12 VDC and a maximum output current of 5 A. It operates within an input voltage range of 85 to 264 VAC and is compliant with medical safety standards, including 2 x MOPP according to AAMI/ANSI ES 60601-1 and IEC/EN 60601-1 3rd edition. The unit is fully encapsulated in a low-profile plastic casing suitable for PCB or chassis mounting. This power supply is characterized by high efficiency, with a typical efficiency rating of 87%, and a low no-load power consumption of less than 0.5 W, making it energy efficient. It can operate in a wide temperature range from -40°C to +60°C, with derating above +60°C. The device includes protections against over-temperature, overload, and short circuits, ensuring reliable operation in demanding environments. The TMM 60112 also meets various EMI/EMC standards, making it suitable for use in both medical devices and industrial applications.

Datasheet Summary
Powered by GS/AI

The Traco Power TMM 60112 is a 60 Watt AC/DC enclosed power supply designed for medical applications, featuring a fixed output of 12 VDC and a maximum output current of 5 A. It operates within an input voltage range of 85 to 264 VAC and is compliant with medical safety standards, including 2 x MOPP according to AAMI/ANSI ES 60601-1 and IEC/EN 60601-1 3rd edition. The unit is fully encapsulated in a low-profile plastic casing suitable for PCB or chassis mounting. This power supply is characterized by high efficiency, with a typical efficiency rating of 87%, and a low no-load power consumption of less than 0.5 W, making it energy efficient. It can operate in a wide temperature range from -40°C to +60°C, with derating above +60°C. The device includes protections against over-temperature, overload, and short circuits, ensuring reliable operation in demanding environments. The TMM 60112 also meets various EMI/EMC standards, making it suitable for use in both medical devices and industrial applications.

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - TMM60112C-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
TMM60112C-ND
AC DC Converters TMM60112C-ND
Enclosed AC DC Converters 1 Output 12V 5A 85 ~ 264 VAC, 120 ~ 370 VDC Input

Enclosed AC DC Converters 1 Output 12V 5A 85 ~ 264 VAC, 120 ~ 370 VDC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 12V, 5A; Power Supply Approvals Traco Power - 45Y2821 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 12V, 5A; Power Supply Approvals Traco Power
45Y2821
Power Supply, Ac-Dc, 12V, 5A; Power Supply Approvals Traco Power 45Y2821
POWER SUPPLY, AC-DC, 12V, 5A; Power Supply Approvals:Medical; No. of Outputs:1Outputs; Output Power Max:60W; Output Voltage - Output 1:12V; Output Current - Output 1:5A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 12V, 5A; Power Supply Approvals:Medical; No. of Outputs:1Outputs; Output Power Max:60W; Output Voltage - Output 1:12V; Output Current - Output 1:5A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site
Ac/dc Enclosed Power Supply, Medical, Fixed, 85 V, 264 V, 60 W, 12 V, 5 A Rohs Compliant Traco Power - 94X2851 - Newark, An Avnet Company
Chicago, IL, United States
Ac/dc Enclosed Power Supply, Medical, Fixed, 85 V, 264 V, 60 W, 12 V, 5 A Rohs Compliant Traco Power
94X2851
Ac/dc Enclosed Power Supply, Medical, Fixed, 85 V, 264 V, 60 W, 12 V, 5 A Rohs Compliant Traco Power 94X2851
AC/DC Enclosed Power Supply, Medical, Fixed, 85 V, 264 V, 60 W, 12 V, 5 A RoHS Compliant: Yes

AC/DC Enclosed Power Supply, Medical, Fixed, 85 V, 264 V, 60 W, 12 V, 5 A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number TMM60112C-ND 45Y2821 94X2851
Product Name AC DC Converters Power Supply, Ac-Dc, 12V, 5A; Power Supply Approvals Traco Power Ac/dc Enclosed Power Supply, Medical, Fixed, 85 V, 264 V, 60 W, 12 V, 5 A Rohs Compliant Traco Power
Type AC/DC Converter; Medical Power Supply; 1 DC Power Supply DC Power Supply
Operating Temperature -40 to 75 C (-40 to 167 F)
AC Input Voltage 85.0 to 264.0 volts
DC Input Voltage 120.0 to 370.0 volts
Regulatory Compliance RoHS Compliant RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Converters - QPS-60-48-ND - DigiKey
Qualtek Electronics Corp.
Specs
Type AC/DC Converter; 1
Form Factor Open Frame
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
500VA Rugged, Industrial Quality Fan Cooled DC/AC Inverter with Sine Wave Output - CSI 500F-FXW - ABSOPULSE Electronics Ltd.
Specs
Type DC/AC Inverter
Technology Switching Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
PS1000-1 (North American Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-NA - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
UDP6942B 360W DC Switching Power Supply 60V/15A - UDP6942B - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 60.0 volts
View Details