TRACO Power North America, Inc. AC DC Converters TMM 24124

Description
Enclosed AC DC Converters 1 Output 24V 1A 85 ~ 264 VAC, 120 ~ 370 VDC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 24V 1A 85 ~ 264 VAC, 120 ~ 370 VDC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1951-1295-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1951-1295-ND
AC DC Converters 1951-1295-ND
Enclosed AC DC Converters 1 Output 24V 1A 85 ~ 264 VAC, 120 ~ 370 VDC Input

Enclosed AC DC Converters 1 Output 24V 1A 85 ~ 264 VAC, 120 ~ 370 VDC Input

Buy Now Datasheet
Pcb Mount Power Supply, Fixed, 85 V, 264 V, 24 W, 24 V, 1 A Rohs Compliant Traco Power - 94X2832 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Mount Power Supply, Fixed, 85 V, 264 V, 24 W, 24 V, 1 A Rohs Compliant Traco Power
94X2832
Pcb Mount Power Supply, Fixed, 85 V, 264 V, 24 W, 24 V, 1 A Rohs Compliant Traco Power 94X2832
PCB Mount Power Supply, Fixed, 85 V, 264 V, 24 W, 24 V, 1 A RoHS Compliant: Yes

PCB Mount Power Supply, Fixed, 85 V, 264 V, 24 W, 24 V, 1 A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1951-1295-ND 94X2832
Product Name AC DC Converters Pcb Mount Power Supply, Fixed, 85 V, 264 V, 24 W, 24 V, 1 A Rohs Compliant Traco Power
Type AC/DC Converter; Medical Power Supply; 1
Form Factor Board Mount
Operating Temperature -40 to 80 C (-40 to 176 F)
DC Output Current 1 amps
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Converters - QPD-15-12-ND - DigiKey
Qualtek Electronics Corp.
Specs
Type AC/DC Converter; 1
Operating Temperature -20 to 70 C (-4 to 158 F)
AC Input Voltage 88.0 to 264.0 volts
View Details
IP66-Rated, Rugged Industrial, AC-DC Power Converter - PFC 319-D4 (IP66) - ABSOPULSE Electronics Ltd.
Specs
Type AC/DC Converter
Technology Switching Power Supply
Features Power Factor Correction; Weatherproof
View Details
PS1000-1 (UK Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-UK - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
UDP6922B 100W DC Switching Power Supply 60V/5A - UDP6922B - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 60.0 volts
View Details