TRACO Power North America, Inc. AC DC Converters TMLM 04124

Description
Enclosed AC DC Converters 1 Output 24V 167mA 90 ~ 264 VAC, 120 ~ 370 VDC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 24V 167mA 90 ~ 264 VAC, 120 ~ 370 VDC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1951-1353-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1951-1353-ND
AC DC Converters 1951-1353-ND
Enclosed AC DC Converters 1 Output 24V 167mA 90 ~ 264 VAC, 120 ~ 370 VDC Input

Enclosed AC DC Converters 1 Output 24V 167mA 90 ~ 264 VAC, 120 ~ 370 VDC Input

Buy Now Datasheet
Ac-Dc Converter, Pcb Mount, 1 O/p, 4W, 167Ma, 24V; No. Of Outputs Traco Power - 51R5392 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Pcb Mount, 1 O/p, 4W, 167Ma, 24V; No. Of Outputs Traco Power
51R5392
Ac-Dc Converter, Pcb Mount, 1 O/p, 4W, 167Ma, 24V; No. Of Outputs Traco Power 51R5392
AC-DC CONVERTER, PCB MOUNT, 1 O/P, 4W, 167mA, 24V; No. of Outputs:1 Output; Output Power Max:4W; Output Voltage - Output 1:24V; Output Current - Output 1:167mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Width:27mm RoHS Compliant: Yes

AC-DC CONVERTER, PCB MOUNT, 1 O/P, 4W, 167mA, 24V; No. of Outputs:1 Output; Output Power Max:4W; Output Voltage - Output 1:24V; Output Current - Output 1:167mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Width:27mm RoHS Compliant: Yes

Supplier's Site
Ac/dc Pcb Mount Power Supply, Module, Fixed, 90 V, 264 V, 4 W, 24 V, 167 Ma Rohs Compliant Traco Power - 51R7789 - Newark, An Avnet Company
Chicago, IL, United States
Ac/dc Pcb Mount Power Supply, Module, Fixed, 90 V, 264 V, 4 W, 24 V, 167 Ma Rohs Compliant Traco Power
51R7789
Ac/dc Pcb Mount Power Supply, Module, Fixed, 90 V, 264 V, 4 W, 24 V, 167 Ma Rohs Compliant Traco Power 51R7789
AC/DC PCB Mount Power Supply, Module, Fixed, 90 V, 264 V, 4 W, 24 V, 167 mA RoHS Compliant: Yes

AC/DC PCB Mount Power Supply, Module, Fixed, 90 V, 264 V, 4 W, 24 V, 167 mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1951-1353-ND 51R5392 51R7789
Product Name AC DC Converters Ac-Dc Converter, Pcb Mount, 1 O/p, 4W, 167Ma, 24V; No. Of Outputs Traco Power Ac/dc Pcb Mount Power Supply, Module, Fixed, 90 V, 264 V, 4 W, 24 V, 167 Ma Rohs Compliant Traco Power
Type AC/DC Converter; 1 DC Power Supply; AC/DC Converter DC Power Supply
Form Factor Board Mount
Operating Temperature -25 to 60 C (-13 to 140 F)
DC Output Current 0.1670 amps 0.1670 amps
AC Input Voltage 90.0 to 264.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PST4-24-110 Enclosed Power Supply - PST4-24-110 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 4 amps
View Details
300W - 400W Digital AC-DC power supplies - EFE400-12-CCMDS - TDK-Lambda Europe GmbH
Specs
Type DC Power Supply
DC Output Voltage 12.0 volts
DC Output Current 0.2500 to 33.3 amps
View Details