TRACO Power North America, Inc. AC DC Converters TMLM 04109

Description
Enclosed AC DC Converters 1 Output 9V 444mA 90 ~ 264 VAC, 120 ~ 370 VDC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 9V 444mA 90 ~ 264 VAC, 120 ~ 370 VDC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1951-1157-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1951-1157-ND
AC DC Converters 1951-1157-ND
Enclosed AC DC Converters 1 Output 9V 444mA 90 ~ 264 VAC, 120 ~ 370 VDC Input

Enclosed AC DC Converters 1 Output 9V 444mA 90 ~ 264 VAC, 120 ~ 370 VDC Input

Buy Now Datasheet
Ac-Dc Converter, Pcb Mount, 1 O/p, 4W, 444Ma, 9V; No. Of Outputs Traco Power - 51R5389 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Pcb Mount, 1 O/p, 4W, 444Ma, 9V; No. Of Outputs Traco Power
51R5389
Ac-Dc Converter, Pcb Mount, 1 O/p, 4W, 444Ma, 9V; No. Of Outputs Traco Power 51R5389
AC-DC CONVERTER, PCB MOUNT, 1 O/P, 4W, 444mA, 9V; No. of Outputs:1 Output; Output Power Max:4W; Output Voltage - Output 1:9V; Output Current - Output 1:444mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Width:27mm RoHS Compliant: Yes

AC-DC CONVERTER, PCB MOUNT, 1 O/P, 4W, 444mA, 9V; No. of Outputs:1 Output; Output Power Max:4W; Output Voltage - Output 1:9V; Output Current - Output 1:444mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Width:27mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1951-1157-ND 51R5389
Product Name AC DC Converters Ac-Dc Converter, Pcb Mount, 1 O/p, 4W, 444Ma, 9V; No. Of Outputs Traco Power
Type AC/DC Converter; 1 DC Power Supply; AC/DC Converter
Form Factor Board Mount
Operating Temperature -25 to 60 C (-13 to 140 F)
DC Output Current 0.4440 amps 0.4440 amps
AC Input Voltage 90.0 to 264.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PS-12-MC2 Enclosed Power Supply - PS-12-MC2 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 12.0 volts
AC Input Voltage 220.0 to 230.0 volts
View Details
AC-DC Power Supplies - CUS350MP-1000-30/TA - TDK-Lambda Americas Inc.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Features 1,000W peak power capability Convection cooled
View Details
3 suppliers
Power Supply, ALN2 110/220VAC - S3423D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Power Supplies - PS-S1024 - Powell Electronics, Inc.
Specs
Form Factor DIN Rail
View Details
3 suppliers