TRACO Power North America, Inc. AC DC Converters TML 15124C

Description
Enclosed AC DC Converters 1 Output 24V 625mA 90 ~ 264 VAC, 85 ~ 370 VDC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 24V 625mA 90 ~ 264 VAC, 85 ~ 370 VDC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1951-TML15124C-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1951-TML15124C-ND
AC DC Converters 1951-TML15124C-ND
Enclosed AC DC Converters 1 Output 24V 625mA 90 ~ 264 VAC, 85 ~ 370 VDC Input

Enclosed AC DC Converters 1 Output 24V 625mA 90 ~ 264 VAC, 85 ~ 370 VDC Input

Buy Now Datasheet
Ac-Dc Converter, Enclosed, 1 O/p, 15W, 625Ma, 24V; Power Supply Approvals Traco Power - 51R5367 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Enclosed, 1 O/p, 15W, 625Ma, 24V; Power Supply Approvals Traco Power
51R5367
Ac-Dc Converter, Enclosed, 1 O/p, 15W, 625Ma, 24V; Power Supply Approvals Traco Power 51R5367
AC-DC CONVERTER, ENCLOSED, 1 O/P, 15W, 625mA, 24V; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:15W; Output Voltage - Output 1:24V; Output Current - Output 1:625mA; Output Voltage - Output 2:- RoHS Compliant: Yes

AC-DC CONVERTER, ENCLOSED, 1 O/P, 15W, 625mA, 24V; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:15W; Output Voltage - Output 1:24V; Output Current - Output 1:625mA; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1951-TML15124C-ND 51R5367
Product Name AC DC Converters Ac-Dc Converter, Enclosed, 1 O/p, 15W, 625Ma, 24V; Power Supply Approvals Traco Power
Type AC/DC Converter; 1 DC Power Supply; AC/DC Converter
Operating Temperature -25 to 60 C (-13 to 140 F)
AC Input Voltage 90.0 to 264.0 volts
DC Input Voltage 85.0 to 370.0 volts
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
Type 78.2K - KNX Switch mode power supply - 782K12303000 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -5 to 45 C (23 to 113 F)
View Details
Mini Encapsulated - Linear Power Supplies, Single and Dual Tracking Outputs, with Screw Terminals, -  - Acopian Power Supplies
Specs
Type DC Power Supply; DC Power System; DC-DC Converter; AC/DC Converter
Technology Linear Power Supply
Form Factor DIN Rail; Wall Mount
View Details
Programmable Power Supply, ALTP 24VDC/AC - S3424D - Fargo Controls, Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details