TRACO Power North America, Inc. DC DC Converters TMH 0512D

Description
Isolated Module DC DC Converter 2 Output 12V -12V 83mA, 83mA 5V - 5.5V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 12V -12V 83mA, 83mA 5V - 5.5V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1951-2589-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1951-2589-ND
DC DC Converters 1951-2589-ND
Isolated Module DC DC Converter 2 Output 12V -12V 83mA, 83mA 5V - 5.5V Input

Isolated Module DC DC Converter 2 Output 12V -12V 83mA, 83mA 5V - 5.5V Input

Buy Now Datasheet
Dc-Dc Converter, Iso Pol, 2 O/p, 2W, 12V, -12V; Power Supply Approvals Traco Power - 51R5335 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 2 O/p, 2W, 12V, -12V; Power Supply Approvals Traco Power
51R5335
Dc-Dc Converter, Iso Pol, 2 O/p, 2W, 12V, -12V; Power Supply Approvals Traco Power 51R5335
DC-DC CONVERTER, ISO POL, 2 O/P, 2W, 12V, -12V; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:2W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:80mA; Output Voltage - Output 2:-12V RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 2 O/P, 2W, 12V, -12V; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:2W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:80mA; Output Voltage - Output 2:-12V RoHS Compliant: Yes

Supplier's Site
Isolated Board Mount Dc/dc Converter, Sip, Through Hole, Fixed, 5.5 V, 4.5 V, 2 Rohs Compliant Traco Power - 93K0677 - Newark, An Avnet Company
Chicago, IL, United States
Isolated Board Mount Dc/dc Converter, Sip, Through Hole, Fixed, 5.5 V, 4.5 V, 2 Rohs Compliant Traco Power
93K0677
Isolated Board Mount Dc/dc Converter, Sip, Through Hole, Fixed, 5.5 V, 4.5 V, 2 Rohs Compliant Traco Power 93K0677
Isolated Board Mount DC/DC Converter, SIP, Through Hole, Fixed, 5.5 V, 4.5 V, 2 RoHS Compliant: Yes

Isolated Board Mount DC/DC Converter, SIP, Through Hole, Fixed, 5.5 V, 4.5 V, 2 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1951-2589-ND 51R5335 93K0677
Product Name DC DC Converters Dc-Dc Converter, Iso Pol, 2 O/p, 2W, 12V, -12V; Power Supply Approvals Traco Power Isolated Board Mount Dc/dc Converter, Sip, Through Hole, Fixed, 5.5 V, 4.5 V, 2 Rohs Compliant Traco Power
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 0.0830 amps 0.0800 amps
DC Input Voltage 5.0 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

PSH3-30-110 Bench-top Power Supply - PSH3-30-110 - Placid Industries
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details
Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS15-48-12D/DIN - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 12.0 volts
View Details