TRACO Power North America, Inc. AC DC Converters TMG 07124

Description
Enclosed AC DC Converters 1 Output 24V 292mA 90 ~ 264 VAC, 120 ~ 370 VDC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 24V 292mA 90 ~ 264 VAC, 120 ~ 370 VDC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - TMG07124-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
TMG07124-ND
AC DC Converters TMG07124-ND
Enclosed AC DC Converters 1 Output 24V 292mA 90 ~ 264 VAC, 120 ~ 370 VDC Input

Enclosed AC DC Converters 1 Output 24V 292mA 90 ~ 264 VAC, 120 ~ 370 VDC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 24V, 0.292A; No. Of Outputs Traco Power - 47AC1842 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 24V, 0.292A; No. Of Outputs Traco Power
47AC1842
Power Supply, Ac-Dc, 24V, 0.292A; No. Of Outputs Traco Power 47AC1842
POWER SUPPLY, AC-DC, 24V, 0.292A; No. of Outputs:1 Output; Output Power Max:7W; Output Voltage - Output 1:24V; Output Current - Output 1:292mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 24V, 0.292A; No. of Outputs:1 Output; Output Power Max:7W; Output Voltage - Output 1:24V; Output Current - Output 1:292mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number TMG07124-ND 47AC1842
Product Name AC DC Converters Power Supply, Ac-Dc, 24V, 0.292A; No. Of Outputs Traco Power
Type AC/DC Converter; 1 DC Power Supply
Form Factor Board Mount
Operating Temperature -40 to 70 C (-40 to 158 F)
DC Output Current 0.2920 amps 0.2920 amps
AC Input Voltage 90.0 to 264.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC EQUALIZER MIL -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 12.0 volts
View Details
DC Power Supply - DCR600-1.5B - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 1000 watts
View Details