Manufacturer: Traco Power
Win Source Part Number: 1336078-TMG 07105
Category: Power Supplies - Board Mount>AC DC Converters
Packaging: Box
Type: Enclosed
Features: Universal Input
Size / Dimension: 1.08" L x 1.08" W x 0.74" H (27.4mm x 27.4mm x 18.7mm)
Applications: ITE (Commercial)
Standard Package: 10
Mounting: Through Hole
Power (Watts): 6.3 W
Voltage - Input: 90 ~ 264 VAC, 120 ~ 370 VDC
Number of Outputs: 1
Current - Output (Max): 1.26A
Voltage - Output 1: 5V
Efficiency: 77%
Temperature Range - Operating: -40°C ~ 70°C (With Derating)
Case / Package: 4-DIP Module
ECCN: EAR99
Fake Threat In the Open Market: 74
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8504.40.9510
Other Part Number: TMG07105,TMG 07105-ND
Base Product Number: TMG 07
Approval Agency: CE, cURus
RoHS Status: ROHS3 Compliant
| Win Source Electronics | |
|---|---|
| Product Category | AC-DC Converter Chips |
| Product Number | 1336078-TMG 07105 |
| Product Name | Power Supplies - Board Mount - AC DC Converters |
| Package Type | DIP; Other; 4-DIP Module |