Infineon Technologies AG Power - AC-DC Power Conversion - CoolSET™ AC-DC integrated power stages - CoolSET™ Fixed Frequency - ICE5GR4780AG ICE5GR4780AG

Description
Infineon's latest 5th generation fixed frequency CoolSET™ offers high performance and integration of latest generation of 800V CoolMOS™ P7 superjunction MOSFETs in DSO-12 package. Summary of Features 125kHz maximum switching frequency with 800V integrated MOSFET Power delivery of up to 15W with universal wide input range (85~300VAC) DCM design Brown in protection, fast and robust start-up operation with cascode configuration 3 level selectable entry/exit active burst mode profile (optional) Built-in digital soft-start Cycle by cycle peak current limitation Support both DCM and CCM operation with slope compensation Integrated error amplifier to support direct feedback typical with non-isolated flyback topology Digital frequency reduction with decreasing load for higher efficiency Adjustable line input over voltage protection (optional) VCC pin short to ground protection OLP, output short, OTP with hysteresis and VCC over/under voltage protection Auto-restart for all protection features Benefits Reduce BOM count and cost with integrated line input over voltage protection and error amplifier Increase mid and light load efficiency with digital frequency reduction High power delivery with slope compensation for CCM operation Potential Applications Offline aux SMPS for server, PC power, aircon, refrigerator and audio Offline main SMPS for adapter, set-top-box, water purifier, TV, industrial SMPS and POE Applications Refrigerators and freezers Residential air conditioning: Smart (IoT) and efficient cooling Smart induction cooktop – precise and efficient heating control Traction Designers who used this product also designed with IHW40N65R6 | IGBT discretes IM241-M6T2B | Intelligent Power Modules (IPM) IMC101T-T038 | iMOTION™ Integrated Motor Control Solutions IHW40N65R6 | IGBT discretes IM241-M6T2B | Intelligent Power Modules (IPM) IMC101T-T038 | iMOTION™ Integrated Motor Control Solutions IHW40N65R6 | IGBT discretes IM241-M6T2B | Intelligent Power Modules (IPM) IMC101T-T038 | iMOTION™ Integrated Motor Control Solutions
Request a Quote Datasheet
Description
Infineon's latest 5th generation fixed frequency CoolSET™ offers high performance and integration of latest generation of 800V CoolMOS™ P7 superjunction MOSFETs in DSO-12 package. Summary of Features 125kHz maximum switching frequency with 800V integrated MOSFET Power delivery of up to 15W with universal wide input range (85~300VAC) DCM design Brown in protection, fast and robust start-up operation with cascode configuration 3 level selectable entry/exit active burst mode profile (optional) Built-in digital soft-start Cycle by cycle peak current limitation Support both DCM and CCM operation with slope compensation Integrated error amplifier to support direct feedback typical with non-isolated flyback topology Digital frequency reduction with decreasing load for higher efficiency Adjustable line input over voltage protection (optional) VCC pin short to ground protection OLP, output short, OTP with hysteresis and VCC over/under voltage protection Auto-restart for all protection features Benefits Reduce BOM count and cost with integrated line input over voltage protection and error amplifier Increase mid and light load efficiency with digital frequency reduction High power delivery with slope compensation for CCM operation Potential Applications Offline aux SMPS for server, PC power, aircon, refrigerator and audio Offline main SMPS for adapter, set-top-box, water purifier, TV, industrial SMPS and POE Applications Refrigerators and freezers Residential air conditioning: Smart (IoT) and efficient cooling Smart induction cooktop – precise and efficient heating control Traction Designers who used this product also designed with IHW40N65R6 | IGBT discretes IM241-M6T2B | Intelligent Power Modules (IPM) IMC101T-T038 | iMOTION™ Integrated Motor Control Solutions IHW40N65R6 | IGBT discretes IM241-M6T2B | Intelligent Power Modules (IPM) IMC101T-T038 | iMOTION™ Integrated Motor Control Solutions IHW40N65R6 | IGBT discretes IM241-M6T2B | Intelligent Power Modules (IPM) IMC101T-T038 | iMOTION™ Integrated Motor Control Solutions
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power - AC-DC Power Conversion - CoolSET™ AC-DC integrated power stages - CoolSET™ Fixed Frequency - ICE5GR4780AG - ICE5GR4780AG - Infineon Technologies AG
Neubiberg, Germany
Power - AC-DC Power Conversion - CoolSET™ AC-DC integrated power stages - CoolSET™ Fixed Frequency - ICE5GR4780AG
ICE5GR4780AG
Power - AC-DC Power Conversion - CoolSET™ AC-DC integrated power stages - CoolSET™ Fixed Frequency - ICE5GR4780AG ICE5GR4780AG
Infineon's latest 5th generation fixed frequency CoolSET™ offers high performance and integration of latest generation of 800V CoolMOS™ P7 superjunction MOSFETs in DSO-12 package. Summary of Features 125kHz maximum switching frequency with 800V integrated MOSFET Power delivery of up to 15W with universal wide input range (85~300VAC) DCM design Brown in protection, fast and robust start-up operation with cascode configuration 3 level selectable entry/exit active burst mode profile (optional) Built-in digital soft-start Cycle by cycle peak current limitation Support both DCM and CCM operation with slope compensation Integrated error amplifier to support direct feedback typical with non-isolated flyback topology Digital frequency reduction with decreasing load for higher efficiency Adjustable line input over voltage protection (optional) VCC pin short to ground protection OLP, output short, OTP with hysteresis and VCC over/under voltage protection Auto-restart for all protection features Benefits Reduce BOM count and cost with integrated line input over voltage protection and error amplifier Increase mid and light load efficiency with digital frequency reduction High power delivery with slope compensation for CCM operation Potential Applications Offline aux SMPS for server, PC power, aircon, refrigerator and audio Offline main SMPS for adapter, set-top-box, water purifier, TV, industrial SMPS and POE Applications Refrigerators and freezers Residential air conditioning: Smart (IoT) and efficient cooling Smart induction cooktop – precise and efficient heating control Traction Designers who used this product also designed with IHW40N65R6 | IGBT discretes IM241-M6T2B | Intelligent Power Modules (IPM) IMC101T-T038 | iMOTION™ Integrated Motor Control Solutions IHW40N65R6 | IGBT discretes IM241-M6T2B | Intelligent Power Modules (IPM) IMC101T-T038 | iMOTION™ Integrated Motor Control Solutions IHW40N65R6 | IGBT discretes IM241-M6T2B | Intelligent Power Modules (IPM) IMC101T-T038 | iMOTION™ Integrated Motor Control Solutions

Infineon's latest 5th generation fixed frequency CoolSET™ offers high performance and integration of latest generation of 800V CoolMOS™ P7 superjunction MOSFETs in DSO-12 package.


Summary of Features

  • 125kHz maximum switching frequency with 800V integrated MOSFET
  • Power delivery of up to 15W with universal wide input range (85~300VAC) DCM design
  • Brown in protection, fast and robust start-up operation with cascode configuration
  • 3 level selectable entry/exit active burst mode profile (optional)
  • Built-in digital soft-start
  • Cycle by cycle peak current limitation
  • Support both DCM and CCM operation with slope compensation
  • Integrated error amplifier to support direct feedback typical with non-isolated flyback topology
  • Digital frequency reduction with decreasing load for higher efficiency
  • Adjustable line input over voltage protection (optional)
  • VCC pin short to ground protection
  • OLP, output short, OTP with hysteresis and VCC over/under voltage protection
  • Auto-restart for all protection features

Benefits

  • Reduce BOM count and cost with integrated line input over voltage protection and error amplifier
  • Increase mid and light load efficiency with digital frequency reduction
  • High power delivery with slope compensation for CCM operation

Potential Applications

  • Offline aux SMPS for server, PC power, aircon, refrigerator and audio
  • Offline main SMPS for adapter, set-top-box, water purifier, TV, industrial SMPS and POE

Applications

  • Refrigerators and freezers
  • Residential air conditioning: Smart (IoT) and efficient cooling
  • Smart induction cooktop – precise and efficient heating control
  • Traction

Designers who used this product also designed with


  • IHW40N65R6 |
    IGBT discretes
  • IM241-M6T2B |
    Intelligent Power Modules (IPM)
  • IMC101T-T038 |
    iMOTION™ Integrated Motor Control Solutions
  • IHW40N65R6 |
    IGBT discretes
  • IM241-M6T2B |
    Intelligent Power Modules (IPM)
  • IMC101T-T038 |
    iMOTION™ Integrated Motor Control Solutions
  • IHW40N65R6 |
    IGBT discretes
  • IM241-M6T2B |
    Intelligent Power Modules (IPM)
  • IMC101T-T038 |
    iMOTION™ Integrated Motor Control Solutions
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category AC-DC Converter Chips
Product Number ICE5GR4780AG
Product Name Power - AC-DC Power Conversion - CoolSET™ AC-DC integrated power stages - CoolSET™ Fixed Frequency - ICE5GR4780AG
Package Type Other; PG-DSO-12
Unlock Full Specs
to access all available technical data

Similar Products

Power - AC-DC Power Conversion - CoolSET™ AC-DC integrated power stages - CoolSET™ Fixed Frequency - ICE5BR2280BZ - ICE5BR2280BZ - Infineon Technologies AG
Specs
Package Type Other; PG-DIP-7
Output Power 22 watts
Operating Temperature -40 to 129 C (-40 to 264 F)
View Details
AC DC Converters, Offline Switches - ICE2QR4780GXUMA2 - Quarktwin Technology Ltd.
Specs
Package Type SOIC; Other; 16-SOIC (0.154\", 3.90mm Width), 12 Leads
Input Voltage 10.5 to 25 volts
Output Power 37 watts
View Details
2 suppliers
AC-DC PWM-PFC Controller, Half-bridge and LLC controller - ICE2HS01G - Infineon Technologies AG
Specs
Package Type Other; PG-DSO-20
View Details
PMIC - PMIC - AC DC Converters, Offline Switchers - TDA16822 - 212730-TDA16822 - Win Source Electronics
Specs
Package Type DIP; Other; P-DIP-8
Output Power 20 watts
Operating Temperature -25 to 130 C (-13 to 266 F)
View Details