Enclosed DC DC Converter 1 Output 24V 2.5A 75V Input
DC-DC CONVERTER, 24V, 2.5A, 60W; No. of Outputs:1 Output; Output Power Max:60W; Output Voltage - Output 1:24V; Output Current - Output 1:2.5A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | 1951-3147-ND | 90Y8801 |
| Product Name | DC DC Converters | Dc-Dc Converter, 24V, 2.5A, 60W; No. Of Outputs Traco Power |
| Type | DC-DC Converter; 1 | DC-DC Converter |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | |
| DC Output Current | 2.5 amps | 2.5 amps |
| DC Input Voltage | 18.0 to 75.0 volts |