TRACO Power North America, Inc. DC DC Converters TMDC 60-2411

Description
Enclosed DC DC Converter 1 Output 5.1V 12A 36V Input
Request a Quote Datasheet
Description
Enclosed DC DC Converter 1 Output 5.1V 12A 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1951-1149-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1951-1149-ND
DC DC Converters 1951-1149-ND
Enclosed DC DC Converter 1 Output 5.1V 12A 36V Input

Enclosed DC DC Converter 1 Output 5.1V 12A 36V Input

Buy Now Datasheet
Dc-Dc Converter, 5.1V, 12A, 60W; Power Supply Approvals Traco Power - 45Y2725 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 5.1V, 12A, 60W; Power Supply Approvals Traco Power
45Y2725
Dc-Dc Converter, 5.1V, 12A, 60W; Power Supply Approvals Traco Power 45Y2725
DC-DC CONVERTER, 5.1V, 12A, 60W; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:60W; No. of Outputs:1 Output; Output Voltage - Output 1:5.1V; Output Current - Output 1:12A; Output Voltage - Output 2:-; Width:67.8mm RoHS Compliant: Yes

DC-DC CONVERTER, 5.1V, 12A, 60W; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:60W; No. of Outputs:1 Output; Output Voltage - Output 1:5.1V; Output Current - Output 1:12A; Output Voltage - Output 2:-; Width:67.8mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1951-1149-ND 45Y2725
Product Name DC DC Converters Dc-Dc Converter, 5.1V, 12A, 60W; Power Supply Approvals Traco Power
Type DC-DC Converter; 1 DC-DC Converter
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 12 amps 12 amps
DC Input Voltage 9.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG6-12-05Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
Programmable Power Supply, ALTP 110/220VAC - S3425D - Fargo Controls, Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Power Supplies - PS-C12048 - Powell Electronics, Inc.
Specs
Form Factor DIN Rail
DC Output Current 2.5 amps
View Details
2 suppliers
Supply module Ex i - supply module ex i bcs3678ex is - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details