TRACO Power North America, Inc. DC DC Converters TMDC 40-7215H

Description
Enclosed DC DC Converter 1 Output 24V 1.67A 160V Input
Request a Quote Datasheet
Description
Enclosed DC DC Converter 1 Output 24V 1.67A 160V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1951-TMDC40-7215H-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1951-TMDC40-7215H-ND
DC DC Converters 1951-TMDC40-7215H-ND
Enclosed DC DC Converter 1 Output 24V 1.67A 160V Input

Enclosed DC DC Converter 1 Output 24V 1.67A 160V Input

Buy Now Datasheet
Dc-Dc Converter, 24V, 1.67A; Power Supply Approvals Traco Power - 52AH8483 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 24V, 1.67A; Power Supply Approvals Traco Power
52AH8483
Dc-Dc Converter, 24V, 1.67A; Power Supply Approvals Traco Power 52AH8483
DC-DC CONVERTER, 24V, 1.67A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:40W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:1.67A; Output Voltage - Output 2:-; Width:63.8mm RoHS Compliant: Yes

DC-DC CONVERTER, 24V, 1.67A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:40W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:1.67A; Output Voltage - Output 2:-; Width:63.8mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1951-TMDC40-7215H-ND 52AH8483
Product Name DC DC Converters Dc-Dc Converter, 24V, 1.67A; Power Supply Approvals Traco Power
Type DC-DC Converter; 1 DC-DC Converter
Operating Temperature -40 to 90 C (-40 to 194 F)
DC Output Current 1.67 amps 1.67 amps
DC Input Voltage 80.0 to 160.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail AC to DC 100-240V 40W 12V - PSD-A40W12 - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
2 suppliers
Microprocessor-ControlledElectronic Unit - EBS852 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -30 to 85 C (-22 to 185 F)
View Details
CRT Power Supply - CRS180G60 - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation, CRT Displays
Operating Temperature 0 to 50 C (32 to 122 F)
View Details