Enclosed DC DC Converter 1 Output 48V 835mA 75V Input
DC-DC CONVERTER, 48V, 0.835A, 40W; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:40W; No. of Outputs:1 Output; Output Voltage - Output 1:48V; Output Current - Output 1:835mA; Output Voltage - Output 2:-; Width:63.8mm RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | TMDC40-4818-ND | 45Y2724 |
| Product Name | DC DC Converters | Dc-Dc Converter, 48V, 0.835A, 40W; Power Supply Approvals Traco Power |
| Type | DC-DC Converter; 1 | DC-DC Converter |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | |
| DC Output Current | 0.8350 amps | 0.8350 amps |
| DC Input Voltage | 18.0 to 75.0 volts |