TRACO Power North America, Inc. Power Supplies - External/Internal (Off-Board) - DC DC Converters TMDC 40-2418

Description
Manufacturer: Traco Power Win Source Part Number: 1336073-TMDC 40-2418 Category: Power Supplies - External/Internal (Off-Board)>DC DC Converters Packaging: Box Type: Enclosed Size / Dimension: 4.41" L x 2.51" W x 1.01" H (112.0mm x 63.8mm x 25.7mm) Applications: ITE (Commercial) Standard Package: 10 Mounting: Chassis Mount Power (Watts): 40W Voltage - Isolation: 2.5 kV Number of Outputs: 1 Current - Output (Max): 835mA Voltage - Input (Min): 9V Voltage - Input (Max): 36V Voltage - Output 1: 48V Efficiency: 89% Temperature Range - Operating: -40°C ~ 85°C (With Derating) ECCN: EAR99 Fake Threat In the Open Market: 82 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: TMDC 40-2418-ND,TMDC40-24 18 Base Product Number: TMDC 40 Approval Agency: CB, CE, cURus RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Traco Power Win Source Part Number: 1336073-TMDC 40-2418 Category: Power Supplies - External/Internal (Off-Board)>DC DC Converters Packaging: Box Type: Enclosed Size / Dimension: 4.41" L x 2.51" W x 1.01" H (112.0mm x 63.8mm x 25.7mm) Applications: ITE (Commercial) Standard Package: 10 Mounting: Chassis Mount Power (Watts): 40W Voltage - Isolation: 2.5 kV Number of Outputs: 1 Current - Output (Max): 835mA Voltage - Input (Min): 9V Voltage - Input (Max): 36V Voltage - Output 1: 48V Efficiency: 89% Temperature Range - Operating: -40°C ~ 85°C (With Derating) ECCN: EAR99 Fake Threat In the Open Market: 82 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: TMDC 40-2418-ND,TMDC40-24 18 Base Product Number: TMDC 40 Approval Agency: CB, CE, cURus RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - External/Internal (Off-Board) - DC DC Converters - 1336073-TMDC 40-2418 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - External/Internal (Off-Board) - DC DC Converters
1336073-TMDC 40-2418
Power Supplies - External/Internal (Off-Board) - DC DC Converters 1336073-TMDC 40-2418
Manufacturer: Traco Power Win Source Part Number: 1336073-TMDC 40-2418 Category: Power Supplies - External/Internal (Off-Board)>DC DC Converters Packaging: Box Type: Enclosed Size / Dimension: 4.41" L x 2.51" W x 1.01" H (112.0mm x 63.8mm x 25.7mm) Applications: ITE (Commercial) Standard Package: 10 Mounting: Chassis Mount Power (Watts): 40W Voltage - Isolation: 2.5 kV Number of Outputs: 1 Current - Output (Max): 835mA Voltage - Input (Min): 9V Voltage - Input (Max): 36V Voltage - Output 1: 48V Efficiency: 89% Temperature Range - Operating: -40°C ~ 85°C (With Derating) ECCN: EAR99 Fake Threat In the Open Market: 82 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: TMDC 40-2418-ND,TMDC40-24 18 Base Product Number: TMDC 40 Approval Agency: CB, CE, cURus RoHS Status: ROHS3 Compliant

Manufacturer: Traco Power
Win Source Part Number: 1336073-TMDC 40-2418
Category: Power Supplies - External/Internal (Off-Board)>DC DC Converters
Packaging: Box
Type: Enclosed
Size / Dimension: 4.41" L x 2.51" W x 1.01" H (112.0mm x 63.8mm x 25.7mm)
Applications: ITE (Commercial)
Standard Package: 10
Mounting: Chassis Mount
Power (Watts): 40W
Voltage - Isolation: 2.5 kV
Number of Outputs: 1
Current - Output (Max): 835mA
Voltage - Input (Min): 9V
Voltage - Input (Max): 36V
Voltage - Output 1: 48V
Efficiency: 89%
Temperature Range - Operating: -40°C ~ 85°C (With Derating)
ECCN: EAR99
Fake Threat In the Open Market: 82
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Other Part Number: TMDC 40-2418-ND,TMDC40-2418
Base Product Number: TMDC 40
Approval Agency: CB, CE, cURus
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1336073-TMDC 40-2418
Product Name Power Supplies - External/Internal (Off-Board) - DC DC Converters
Output Voltage 9 to 36 volts
Unlock Full Specs
to access all available technical data

Similar Products

1.2A Boost DC-DC Converter IC - 739-ACT6390MH-T - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Reel
Output Voltage 2.7 volts
Input Voltage 5.5 volts
View Details
 - Model:FA7764AN - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 45 volts
IOUT 1.5 amps
Configuration / Function Buck
View Details
LM3205 650mA Miniature, Adjustable, Step-Down DC-DC Converter for RF Power Amplifiers - LM3205TLX/NOPB - Texas Instruments
Specs
Package Type Other; DSBGA,WSON
Features Adjustable Output
Output Voltage 0.8000 to 3.6 volts
View Details