TRACO Power North America, Inc. DC DC Converters TMDC 40-2412

Description
Enclosed DC DC Converter 1 Output 12V 3.33A 36V Input
Request a Quote Datasheet
Description
Enclosed DC DC Converter 1 Output 12V 3.33A 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1951-1278-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1951-1278-ND
DC DC Converters 1951-1278-ND
Enclosed DC DC Converter 1 Output 12V 3.33A 36V Input

Enclosed DC DC Converter 1 Output 12V 3.33A 36V Input

Buy Now Datasheet
Dc-Dc Converter, 12V, 3.33A, 40W; Power Supply Approvals Traco Power - 45Y2718 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 12V, 3.33A, 40W; Power Supply Approvals Traco Power
45Y2718
Dc-Dc Converter, 12V, 3.33A, 40W; Power Supply Approvals Traco Power 45Y2718
DC-DC CONVERTER, 12V, 3.33A, 40W; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:40W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:3.33A; Output Voltage - Output 2:-; Width:63.8mm RoHS Compliant: Yes

DC-DC CONVERTER, 12V, 3.33A, 40W; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:40W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:3.33A; Output Voltage - Output 2:-; Width:63.8mm RoHS Compliant: Yes

Supplier's Site
Dc-Dc Converter, 12V, 3.33A, 40W; No. Of Outputs Traco Power - 90Y8788 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 12V, 3.33A, 40W; No. Of Outputs Traco Power
90Y8788
Dc-Dc Converter, 12V, 3.33A, 40W; No. Of Outputs Traco Power 90Y8788
DC-DC CONVERTER, 12V, 3.33A, 40W; No. of Outputs:1 Output; Output Power Max:40W; Output Voltage - Output 1:12V; Output Current - Output 1:3.33A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; RoHS Compliant: Yes

DC-DC CONVERTER, 12V, 3.33A, 40W; No. of Outputs:1 Output; Output Power Max:40W; Output Voltage - Output 1:12V; Output Current - Output 1:3.33A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1951-1278-ND 45Y2718
Product Name DC DC Converters Dc-Dc Converter, 12V, 3.33A, 40W; Power Supply Approvals Traco Power
Type DC-DC Converter; 1 DC-DC Converter
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 3.33 amps 3.33 amps
DC Input Voltage 9.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
Type 78.2K - KNX Switch mode power supply - 782K12303000 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -5 to 45 C (23 to 113 F)
View Details
Narrow Profile - Switching Power Supplies -  - Acopian Power Supplies
Specs
Type DC Power Supply; DC-DC Converter; AC/DC Converter
Technology Switching Power Supply
Form Factor DIN Rail; Wall Mount
View Details
Power Supply, ALN2 24VAC/DC - S3422D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details