Enclosed DC DC Converter 1 Output 24V 835mA 36V Input
DC-DC CONVERTER, 24V, 0.835A, 20W; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:20W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:835mA; Output Voltage - Output 2:-; Width:54mm RoHS Compliant: Yes
DC-DC CONVERTER, 24V, 0.835A, 20W; No. of Outputs:1 Output; Output Power Max:20W; Output Voltage - Output 1:24V; Output Current - Output 1:835mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | 1951-1146-ND | 45Y2711 |
| Product Name | DC DC Converters | Dc-Dc Converter, 24V, 0.835A, 20W; Power Supply Approvals Traco Power |
| Type | DC-DC Converter; 1 | DC-DC Converter |
| Operating Temperature | -40 to 90 C (-40 to 194 F) | |
| DC Output Current | 0.8350 amps | 0.8350 amps |
| DC Input Voltage | 9.0 to 36.0 volts |